EPCOS AG Fixed Inductors B82422A3121K100

Description
120nH Unshielded Wirewound Inductor 400mA 320mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 400mA 320mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1967-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1967-1-ND
Fixed Inductors 495-1967-1-ND
120nH Unshielded Wirewound Inductor 400mA 320mOhm Max 2-SMD, J-Lead

120nH Unshielded Wirewound Inductor 400mA 320mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1967-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1967-6-ND
Fixed Inductors 495-1967-6-ND
120nH Unshielded Wirewound Inductor 400mA 320mOhm Max 2-SMD, J-Lead

120nH Unshielded Wirewound Inductor 400mA 320mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1967-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1967-2-ND
Fixed Inductors 495-1967-2-ND
120nH Unshielded Wirewound Inductor 400mA 320mOhm Max 2-SMD, J-Lead

120nH Unshielded Wirewound Inductor 400mA 320mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 0.12uH 1MHz 0.4A Inductor and Choke - 71-B82422A3121K100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.12uH 1MHz 0.4A Inductor and Choke
71-B82422A3121K100
Automotive 0.12uH 1MHz 0.4A Inductor and Choke 71-B82422A3121K100
Inductor RF Molded Wirewound 0.12uH 10% 1MHz 22Q-Factor Ceramic 0.4A 0.32Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3121K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.12uH, 1MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.12uH, 1MHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3121K100 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 0.12uH 10% 1MHz 22Q-Factor Ceramic 0.4A 0.32Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3121K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.12uH, 1MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.12uH, 1MHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3121K100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 120Nh, 880Mhz, 1210 Rohs Compliant Epcos - 92AH4070 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 120Nh, 880Mhz, 1210 Rohs Compliant Epcos
92AH4070
Inductor, 120Nh, 880Mhz, 1210 Rohs Compliant Epcos 92AH4070
INDUCTOR, 120NH, 880MHZ, 1210 ROHS COMPLIANT: YES

INDUCTOR, 120NH, 880MHZ, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1967-1-ND 71-B82422A3121K100 92AH4070
Product Name Fixed Inductors Automotive 0.12uH 1MHz 0.4A Inductor and Choke Inductor, 120Nh, 880Mhz, 1210 Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMF Series 15 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-153191 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 15000 microH
View Details
Fixed Inductors - 1674-CL1008-J334JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details