Inductor RF Molded Wirewound 0.012uH 10% 10MHz 25Q-Factor Ceramic 0.7A 0.1Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3120K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.012uH, 10MHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.012uH, 10MHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3120K100 can be used for catalog matching and distributor lookup.
12nH Unshielded Wirewound Inductor 700mA 100mOhm Max 2-SMD, J-Lead
12nH Unshielded Wirewound Inductor 700mA 100mOhm Max 2-SMD, J-Lead
12nH Unshielded Wirewound Inductor 700mA 100mOhm Max 2-SMD, J-Lead
INDUCTOR, 12NH, 3.5GHZ, 1210 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82422A3120K100 | 495-1966-1-ND | 92AH4069 |
| Product Name | Automotive 0.012uH 10MHz 0.7A Inductor and Choke | Fixed Inductors | Inductor, 12Nh, 3.5Ghz, 1210 Rohs Compliant Epcos |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | RF | ||
| Core Material | Ceramic | Ceramic; Drum Core, Wirewound | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| Q Factor | 25 | 25 |