EPCOS AG Fixed Inductors B82422A3101K108

Description
100nH Unshielded Wirewound Inductor 440mA 260mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 440mA 260mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422A3101K108-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422A3101K108-ND
Fixed Inductors B82422A3101K108-ND
100nH Unshielded Wirewound Inductor 440mA 260mOhm Max 2-SMD, J-Lead

100nH Unshielded Wirewound Inductor 440mA 260mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82422A3101K108-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176640-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Surface Mount Inductors - 1702835 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
026011F (0703) Miniature RF Chokes - 026011F-720 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details