EPCOS AG Fixed Inductors B82422A1823K108

Description
82µH Unshielded Wirewound Inductor 70mA 10Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 70mA 10Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422A1823K108-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422A1823K108-ND
Fixed Inductors B82422A1823K108-ND
82µH Unshielded Wirewound Inductor 70mA 10Ohm Max 2-SMD, J-Lead

82µH Unshielded Wirewound Inductor 70mA 10Ohm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82422A1823K108-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322520C4R7M-2TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 1048399 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 100 microH
Rated DC Current 500 milliamps
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-82N 0402CS-82NXJRW , 0402CS-82NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details