EPCOS AG Automotive 8.2uH 1MHz 0.13A Inductor and Choke B82422A1822J100

Description
Inductor RF Molded Wirewound 8.2uH 5% 1MHz 27Q-Factor Ferrite 0.13A 3Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1822J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8.2uH, 1MHz, 0.13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 8.2uH, 1MHz, 0.13A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1822J100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Molded Wirewound 8.2uH 5% 1MHz 27Q-Factor Ferrite 0.13A 3Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1822J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8.2uH, 1MHz, 0.13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 8.2uH, 1MHz, 0.13A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1822J100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 8.2uH 1MHz 0.13A Inductor and Choke - 71-B82422A1822J100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 8.2uH 1MHz 0.13A Inductor and Choke
71-B82422A1822J100
Automotive 8.2uH 1MHz 0.13A Inductor and Choke 71-B82422A1822J100
Inductor RF Molded Wirewound 8.2uH 5% 1MHz 27Q-Factor Ferrite 0.13A 3Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1822J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8.2uH, 1MHz, 0.13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 8.2uH, 1MHz, 0.13A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1822J100 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 8.2uH 5% 1MHz 27Q-Factor Ferrite 0.13A 3Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1822J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8.2uH, 1MHz, 0.13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 8.2uH, 1MHz, 0.13A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1822J100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B82422A1822J100DKR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Unshielded Wirewound Inductor 130mA 3Ohm Max 2-SMD, J-Lead

8.2µH Unshielded Wirewound Inductor 130mA 3Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82422A1822J100CT-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Unshielded Wirewound Inductor 130mA 3Ohm Max 2-SMD, J-Lead

8.2µH Unshielded Wirewound Inductor 130mA 3Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82422A1822J100TR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Unshielded Wirewound Inductor 130mA 3Ohm Max 2-SMD, J-Lead

8.2µH Unshielded Wirewound Inductor 130mA 3Ohm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82422A1822J100 495-B82422A1822J100DKR-ND
Product Name Automotive 8.2uH 1MHz 0.13A Inductor and Choke Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology
Technology RF
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 27 27
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers