EPCOS AG Automotive 68uH 100KHz 0.08A Inductor and Choke B82422A1683K100

Description
Inductor RF Molded Wirewound 68uH 10% 100KHz 27Q-Factor Ferrite 0.08A 7.7Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1683K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 68uH, 100KHz, 0.08A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 68uH, 100KHz, 0.08A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1683K100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Molded Wirewound 68uH 10% 100KHz 27Q-Factor Ferrite 0.08A 7.7Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1683K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 68uH, 100KHz, 0.08A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 68uH, 100KHz, 0.08A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1683K100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 68uH 100KHz 0.08A Inductor and Choke - 71-B82422A1683K100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 68uH 100KHz 0.08A Inductor and Choke
71-B82422A1683K100
Automotive 68uH 100KHz 0.08A Inductor and Choke 71-B82422A1683K100
Inductor RF Molded Wirewound 68uH 10% 100KHz 27Q-Factor Ferrite 0.08A 7.7Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1683K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 68uH, 100KHz, 0.08A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 68uH, 100KHz, 0.08A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1683K100 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 68uH 10% 100KHz 27Q-Factor Ferrite 0.08A 7.7Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1683K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 68uH, 100KHz, 0.08A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 68uH, 100KHz, 0.08A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1683K100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B82422A1683K100CT-ND - DigiKey
Thief River Falls, MN, United States
68µH Unshielded Wirewound Inductor 80mA 7.7Ohm Max 2-SMD, J-Lead

68µH Unshielded Wirewound Inductor 80mA 7.7Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82422A1683K100DKR-ND - DigiKey
Thief River Falls, MN, United States
68µH Unshielded Wirewound Inductor 80mA 7.7Ohm Max 2-SMD, J-Lead

68µH Unshielded Wirewound Inductor 80mA 7.7Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82422A1683K100TR-ND - DigiKey
Thief River Falls, MN, United States
68µH Unshielded Wirewound Inductor 80mA 7.7Ohm Max 2-SMD, J-Lead

68µH Unshielded Wirewound Inductor 80mA 7.7Ohm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82422A1683K100 495-B82422A1683K100CT-ND
Product Name Automotive 68uH 100KHz 0.08A Inductor and Choke Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology
Technology RF
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 27 27
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910526P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7400 ohms
Rated DC Current 560 milliamps
Lead Style Axial
View Details