EPCOS AG Fixed Inductors B82422A1683J100

Description
68µH Unshielded Wirewound Inductor 80mA 7.7Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 80mA 7.7Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422A1683J100-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422A1683J100-ND
Fixed Inductors B82422A1683J100-ND
68µH Unshielded Wirewound Inductor 80mA 7.7Ohm Max 2-SMD, J-Lead

68µH Unshielded Wirewound Inductor 80mA 7.7Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 68UH 80MA 7.7 OHM Inductor and Choke - 71-B82422A1683J100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 80MA 7.7 OHM Inductor and Choke
71-B82422A1683J100
SMD 68UH 80MA 7.7 OHM Inductor and Choke 71-B82422A1683J100
FIXED IND 68UH 80MA 7.7 OHM SMD Product overview: B82422A1683J100 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 80MA, 7.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 80MA, 7.7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1683J100 can be used for catalog matching and distributor lookup.

FIXED IND 68UH 80MA 7.7 OHM SMD Product overview: B82422A1683J100 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 80MA, 7.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 80MA, 7.7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1683J100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82422A1683J100-ND 71-B82422A1683J100
Product Name Fixed Inductors SMD 68UH 80MA 7.7 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Automotive 0.0068uH 250MHz 0.68A Inductor and Choke - 71-0402CS-6N8XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 2125964 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1200 microH
Q Factor 30
View Details