EPCOS AG Automotive 6.8uH 1MHz 0.135A Inductor and Choke B82422A1682K100

Description
Inductor RF Molded Wirewound 6.8uH 10% 1MHz 27Q-Factor Ferrite 0.135A 2.8Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1682K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 1MHz, 0.135A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 1MHz, 0.135A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1682K100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Molded Wirewound 6.8uH 10% 1MHz 27Q-Factor Ferrite 0.135A 2.8Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1682K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 1MHz, 0.135A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 1MHz, 0.135A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1682K100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 6.8uH 1MHz 0.135A Inductor and Choke - 71-B82422A1682K100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 6.8uH 1MHz 0.135A Inductor and Choke
71-B82422A1682K100
Automotive 6.8uH 1MHz 0.135A Inductor and Choke 71-B82422A1682K100
Inductor RF Molded Wirewound 6.8uH 10% 1MHz 27Q-Factor Ferrite 0.135A 2.8Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1682K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 1MHz, 0.135A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 1MHz, 0.135A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1682K100 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 6.8uH 10% 1MHz 27Q-Factor Ferrite 0.135A 2.8Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1682K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 1MHz, 0.135A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 1MHz, 0.135A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1682K100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-1705-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1705-6-ND
Fixed Inductors 495-1705-6-ND
6.8µH Unshielded Wirewound Inductor 135mA 2.8Ohm Max 2-SMD, J-Lead

6.8µH Unshielded Wirewound Inductor 135mA 2.8Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1705-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1705-2-ND
Fixed Inductors 495-1705-2-ND
6.8µH Unshielded Wirewound Inductor 135mA 2.8Ohm Max 2-SMD, J-Lead

6.8µH Unshielded Wirewound Inductor 135mA 2.8Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1705-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1705-1-ND
Fixed Inductors 495-1705-1-ND
6.8µH Unshielded Wirewound Inductor 135mA 2.8Ohm Max 2-SMD, J-Lead

6.8µH Unshielded Wirewound Inductor 135mA 2.8Ohm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82422A1682K100 495-1705-6-ND
Product Name Automotive 6.8uH 1MHz 0.135A Inductor and Choke Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology
Technology RF
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 27 27
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J183JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1670558 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Fixed Inductors - 486-3119-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details