EPCOS AG Fixed Inductors B82422A1562J100

Description
5.6µH Unshielded Wirewound Inductor 140mA 2.6Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 140mA 2.6Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-75347-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75347-6-ND
Fixed Inductors 495-75347-6-ND
5.6µH Unshielded Wirewound Inductor 140mA 2.6Ohm Max 2-SMD, J-Lead

5.6µH Unshielded Wirewound Inductor 140mA 2.6Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-75347-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75347-2-ND
Fixed Inductors 495-75347-2-ND
5.6µH Unshielded Wirewound Inductor 140mA 2.6Ohm Max 2-SMD, J-Lead

5.6µH Unshielded Wirewound Inductor 140mA 2.6Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-75347-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75347-1-ND
Fixed Inductors 495-75347-1-ND
5.6µH Unshielded Wirewound Inductor 140mA 2.6Ohm Max 2-SMD, J-Lead

5.6µH Unshielded Wirewound Inductor 140mA 2.6Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 5.6uH 1MHz 0.14A Inductor and Choke - 71-B82422A1562J100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 5.6uH 1MHz 0.14A Inductor and Choke
71-B82422A1562J100
Automotive 5.6uH 1MHz 0.14A Inductor and Choke 71-B82422A1562J100
Inductor RF Molded Wirewound 5.6uH 5% 1MHz 27Q-Factor Ferrite 0.14A 2.6Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1562J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.6uH, 1MHz, 0.14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 5.6uH, 1MHz, 0.14A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1562J100 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 5.6uH 5% 1MHz 27Q-Factor Ferrite 0.14A 2.6Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1562J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.6uH, 1MHz, 0.14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 5.6uH, 1MHz, 0.14A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1562J100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 5.6Uh, 100Mhz, 1210 Rohs Compliant Epcos - 92AH4065 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Uh, 100Mhz, 1210 Rohs Compliant Epcos
92AH4065
Inductor, 5.6Uh, 100Mhz, 1210 Rohs Compliant Epcos 92AH4065
INDUCTOR, 5.6UH, 100MHZ, 1210 ROHS COMPLIANT: YES

INDUCTOR, 5.6UH, 100MHZ, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-75347-6-ND 71-B82422A1562J100 92AH4065
Product Name Fixed Inductors Automotive 5.6uH 1MHz 0.14A Inductor and Choke Inductor, 5.6Uh, 100Mhz, 1210 Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5771-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details