EPCOS AG Fixed Inductors B82422A1473J100

Description
47µH Unshielded Wirewound Inductor 85mA 7Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 85mA 7Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82422A1473J100CT-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Wirewound Inductor 85mA 7Ohm Max 2-SMD, J-Lead

47µH Unshielded Wirewound Inductor 85mA 7Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82422A1473J100TR-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Wirewound Inductor 85mA 7Ohm Max 2-SMD, J-Lead

47µH Unshielded Wirewound Inductor 85mA 7Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82422A1473J100DKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Wirewound Inductor 85mA 7Ohm Max 2-SMD, J-Lead

47µH Unshielded Wirewound Inductor 85mA 7Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 47uH 100KHz 0.085A Inductor and Choke - 71-B82422A1473J100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 47uH 100KHz 0.085A Inductor and Choke
71-B82422A1473J100
Automotive 47uH 100KHz 0.085A Inductor and Choke 71-B82422A1473J100
Inductor RF Molded Wirewound 47uH 5% 100KHz 27Q-Factor Ferrite 0.085A 7Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1473J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 0.085A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 0.085A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1473J100 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 47uH 5% 100KHz 27Q-Factor Ferrite 0.085A 7Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1473J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 0.085A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 0.085A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1473J100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82422A1473J100CT-ND 71-B82422A1473J100
Product Name Fixed Inductors Automotive 47uH 100KHz 0.085A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2563JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 1620242 - RS Components, Ltd.
Specs
Operating Temperature -55 C (-67 F)
Technology Wirewound
Core Material Ferrite; Ferrite
View Details