EPCOS AG Fixed Inductors B82422A1472J100

Description
4.7µH Unshielded Wirewound Inductor 150mA 2.2Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 150mA 2.2Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422A1472J100-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422A1472J100-ND
Fixed Inductors B82422A1472J100-ND
4.7µH Unshielded Wirewound Inductor 150mA 2.2Ohm Max 2-SMD, J-Lead

4.7µH Unshielded Wirewound Inductor 150mA 2.2Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 4.7uH 1MHz 0.15A Inductor and Choke - 71-B82422A1472J100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 4.7uH 1MHz 0.15A Inductor and Choke
71-B82422A1472J100
Automotive 4.7uH 1MHz 0.15A Inductor and Choke 71-B82422A1472J100
Inductor RF Molded Wirewound 4.7uH 5% 1MHz 27Q-Factor Ferrite 0.15A 2.2Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1472J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 1MHz, 0.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 1MHz, 0.15A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1472J100 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 4.7uH 5% 1MHz 27Q-Factor Ferrite 0.15A 2.2Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1472J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 1MHz, 0.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 1MHz, 0.15A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1472J100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82422A1472J100-ND 71-B82422A1472J100
Product Name Fixed Inductors Automotive 4.7uH 1MHz 0.15A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 3300 microH
View Details
Common Mode Chokes - 486-DKFP-B22B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details