EPCOS AG Fixed Inductors B82422A1393J100

Description
39µH Unshielded Wirewound Inductor 90mA 6.3Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
39µH Unshielded Wirewound Inductor 90mA 6.3Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422A1393J100-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422A1393J100-ND
Fixed Inductors B82422A1393J100-ND
39µH Unshielded Wirewound Inductor 90mA 6.3Ohm Max 2-SMD, J-Lead

39µH Unshielded Wirewound Inductor 90mA 6.3Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 39UH 90MA 6.3 OHM Inductor and Choke - 71-B82422A1393J100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 39UH 90MA 6.3 OHM Inductor and Choke
71-B82422A1393J100
SMD 39UH 90MA 6.3 OHM Inductor and Choke 71-B82422A1393J100
FIXED IND 39UH 90MA 6.3 OHM SMD Product overview: B82422A1393J100 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 90MA, 6.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 90MA, 6.3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1393J100 can be used for catalog matching and distributor lookup.

FIXED IND 39UH 90MA 6.3 OHM SMD Product overview: B82422A1393J100 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 90MA, 6.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 90MA, 6.3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1393J100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82422A1393J100-ND 71-B82422A1393J100
Product Name Fixed Inductors SMD 39UH 90MA 6.3 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2104JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-6N2XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 2 (+/- %)
View Details
Surface Mount Inductors - 1910188P - RS Components, Ltd.
Specs
Inductance Range 68 microH
Rated DC Current 80 milliamps
Standards and Certifications RoHS
View Details