EPCOS AG Fixed Inductors B82422A1392K100

Description
3.9µH Unshielded Wirewound Inductor 190mA 1.4Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 190mA 1.4Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422A1392K100-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422A1392K100-ND
Fixed Inductors B82422A1392K100-ND
3.9µH Unshielded Wirewound Inductor 190mA 1.4Ohm Max 2-SMD, J-Lead

3.9µH Unshielded Wirewound Inductor 190mA 1.4Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 3.9UH 190MA 1.4OHM Inductor and Choke - 71-B82422A1392K100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.9UH 190MA 1.4OHM Inductor and Choke
71-B82422A1392K100
SMD 3.9UH 190MA 1.4OHM Inductor and Choke 71-B82422A1392K100
FIXED IND 3.9UH 190MA 1.4OHM SMD Product overview: B82422A1392K100 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 190MA, 1.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 190MA, 1.4OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1392K100 can be used for catalog matching and distributor lookup.

FIXED IND 3.9UH 190MA 1.4OHM SMD Product overview: B82422A1392K100 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 190MA, 1.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 190MA, 1.4OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1392K100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82422A1392K100-ND 71-B82422A1392K100
Product Name Fixed Inductors SMD 3.9UH 190MA 1.4OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322515C121MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567721 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0056 microH
DCR 0.2000 ohms
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-47N 0402CS-47NXJRW , 0402CS-47NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details