EPCOS AG Fixed Inductors B82422A1332K100

Description
3.3µH Unshielded Wirewound Inductor 200mA 1.2Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 200mA 1.2Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1701-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1701-2-ND
Fixed Inductors 495-1701-2-ND
3.3µH Unshielded Wirewound Inductor 200mA 1.2Ohm Max 2-SMD, J-Lead

3.3µH Unshielded Wirewound Inductor 200mA 1.2Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1701-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1701-6-ND
Fixed Inductors 495-1701-6-ND
3.3µH Unshielded Wirewound Inductor 200mA 1.2Ohm Max 2-SMD, J-Lead

3.3µH Unshielded Wirewound Inductor 200mA 1.2Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1701-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1701-1-ND
Fixed Inductors 495-1701-1-ND
3.3µH Unshielded Wirewound Inductor 200mA 1.2Ohm Max 2-SMD, J-Lead

3.3µH Unshielded Wirewound Inductor 200mA 1.2Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 3.3uH 1MHz 0.2A Inductor and Choke - 71-B82422A1332K100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3.3uH 1MHz 0.2A Inductor and Choke
71-B82422A1332K100
Automotive 3.3uH 1MHz 0.2A Inductor and Choke 71-B82422A1332K100
Inductor RF Molded Wirewound 3.3uH 10% 1MHz 27Q-Factor Ferrite 0.2A 1.2Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1332K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 1MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 1MHz, 0.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1332K100 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 3.3uH 10% 1MHz 27Q-Factor Ferrite 0.2A 1.2Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1332K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 1MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 1MHz, 0.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1332K100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 3.3Uh, 110Mhz, 1210 Rohs Compliant Epcos - 92AH4064 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 110Mhz, 1210 Rohs Compliant Epcos
92AH4064
Inductor, 3.3Uh, 110Mhz, 1210 Rohs Compliant Epcos 92AH4064
INDUCTOR, 3.3UH, 110MHZ, 1210 ROHS COMPLIANT: YES

INDUCTOR, 3.3UH, 110MHZ, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1701-2-ND 71-B82422A1332K100 92AH4064
Product Name Fixed Inductors Automotive 3.3uH 1MHz 0.2A Inductor and Choke Inductor, 3.3Uh, 110Mhz, 1210 Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J124JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627453226C6R8KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-15N 016008C-15NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details