EPCOS AG Automotive 3.3uH 1MHz 0.2A Inductor and Choke B82422A1332J100

Description
Inductor RF Molded Wirewound 3.3uH 5% 1MHz 27Q-Factor Ferrite 0.2A 1.2Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1332J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 1MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 1MHz, 0.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1332J100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Molded Wirewound 3.3uH 5% 1MHz 27Q-Factor Ferrite 0.2A 1.2Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1332J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 1MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 1MHz, 0.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1332J100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 3.3uH 1MHz 0.2A Inductor and Choke - 71-B82422A1332J100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3.3uH 1MHz 0.2A Inductor and Choke
71-B82422A1332J100
Automotive 3.3uH 1MHz 0.2A Inductor and Choke 71-B82422A1332J100
Inductor RF Molded Wirewound 3.3uH 5% 1MHz 27Q-Factor Ferrite 0.2A 1.2Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1332J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 1MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 1MHz, 0.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1332J100 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 3.3uH 5% 1MHz 27Q-Factor Ferrite 0.2A 1.2Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1332J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 1MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 1MHz, 0.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1332J100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82422A1332J100
804592-B82422A1332J100
Fixed Inductors - B82422A1332J100 804592-B82422A1332J100
Manufacturer: EPCOS (TDK) Win Source Part Number: 804592-B82422A1332J1 00 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 3.3μH Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 110MHz DC Resistance (DCR): 1.2Ohm Max Supplier Device Package: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 2-SMD, J-Lead Height - Seated (Maximum): 0.083" (2.10mm) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Q at Freq: 27 at 7.96MHz Current Rating (Amps): 200mA Inductance Frequency - Test: 1MHz

Manufacturer: EPCOS (TDK)
Win Source Part Number: 804592-B82422A1332J100
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 3.3μH
Tolerance: ±5%
Material - Core: Ferrite
Frequency - Self Resonant: 110MHz
DC Resistance (DCR): 1.2Ohm Max
Supplier Device Package: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Manufacturer Package: 2-SMD, J-Lead
Height - Seated (Maximum): 0.083" (2.10mm)
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Q at Freq: 27 at 7.96MHz
Current Rating (Amps): 200mA
Inductance Frequency - Test: 1MHz

Buy Now
Fixed Inductors - 495-B82422A1332J100DKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Wirewound Inductor 200mA 1.2Ohm Max 2-SMD, J-Lead

3.3µH Unshielded Wirewound Inductor 200mA 1.2Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82422A1332J100TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Wirewound Inductor 200mA 1.2Ohm Max 2-SMD, J-Lead

3.3µH Unshielded Wirewound Inductor 200mA 1.2Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82422A1332J100CT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Wirewound Inductor 200mA 1.2Ohm Max 2-SMD, J-Lead

3.3µH Unshielded Wirewound Inductor 200mA 1.2Ohm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82422A1332J100 804592-B82422A1332J100 495-B82422A1332J100DKR-ND
Product Name Automotive 3.3uH 1MHz 0.2A Inductor and Choke Fixed Inductors - B82422A1332J100 Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology
Technology RF Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 27 27
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Surface Mount Inductors - 1349481 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details