EPCOS AG Fixed Inductors B82422A1223K108

Description
22µH Unshielded Wirewound Inductor 140mA 2.65Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 140mA 2.65Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422A1223K108-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422A1223K108-ND
Fixed Inductors B82422A1223K108-ND
22µH Unshielded Wirewound Inductor 140mA 2.65Ohm Max 2-SMD, J-Lead

22µH Unshielded Wirewound Inductor 140mA 2.65Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 22uH 100KHz 0.14A Inductor and Choke - 71-B82422A1223K108 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 22uH 100KHz 0.14A Inductor and Choke
71-B82422A1223K108
Automotive 22uH 100KHz 0.14A Inductor and Choke 71-B82422A1223K108
Inductor RF Molded Wirewound 22uH 10% 100KHz 27Q-Factor Ferrite 0.14A 2.65Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1223K108 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 0.14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 0.14A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1223K108 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 22uH 10% 100KHz 27Q-Factor Ferrite 0.14A 2.65Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1223K108 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 0.14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 0.14A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1223K108 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82422A1223K108-ND 71-B82422A1223K108
Product Name Fixed Inductors Automotive 22uH 100KHz 0.14A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N5 0402DC-7N5XJRW , 0402DC-7N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - FIT68-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 486-3103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details