EPCOS AG Fixed Inductors B82422A1223K100

Description
22µH Unshielded Wirewound Inductor 140mA 2.65Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 140mA 2.65Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1700-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1700-2-ND
Fixed Inductors 495-1700-2-ND
22µH Unshielded Wirewound Inductor 140mA 2.65Ohm Max 2-SMD, J-Lead

22µH Unshielded Wirewound Inductor 140mA 2.65Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1700-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1700-6-ND
Fixed Inductors 495-1700-6-ND
22µH Unshielded Wirewound Inductor 140mA 2.65Ohm Max 2-SMD, J-Lead

22µH Unshielded Wirewound Inductor 140mA 2.65Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1700-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1700-1-ND
Fixed Inductors 495-1700-1-ND
22µH Unshielded Wirewound Inductor 140mA 2.65Ohm Max 2-SMD, J-Lead

22µH Unshielded Wirewound Inductor 140mA 2.65Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 22uH 100KHz 0.14A Inductor and Choke - 71-B82422A1223K100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 22uH 100KHz 0.14A Inductor and Choke
71-B82422A1223K100
Automotive 22uH 100KHz 0.14A Inductor and Choke 71-B82422A1223K100
Inductor RF Molded Wirewound 22uH 10% 100KHz 27Q-Factor Ferrite 0.14A 2.65Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422A1223K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 0.14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 0.14A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1223K100 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 22uH 10% 100KHz 27Q-Factor Ferrite 0.14A 2.65Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422A1223K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 0.14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 0.14A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1223K100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 22Uh, 140Ma, +10%, 16Mhz; Inductance Epcos - 22C0365 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 140Ma, +10%, 16Mhz; Inductance Epcos
22C0365
Inductor, 22Uh, 140Ma, +10%, 16Mhz; Inductance Epcos 22C0365
INDUCTOR, 22UH, 140MA, +10%, 16MHz; Inductance:22µH; DC Resistance Max:2.65ohm; Self Resonant Frequency:16MHz; DC Current Rating:140mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:B82422A Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, 22UH, 140MA, +10%, 16MHz; Inductance:22µH; DC Resistance Max:2.65ohm; Self Resonant Frequency:16MHz; DC Current Rating:140mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:B82422A Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1700-2-ND 71-B82422A1223K100 22C0365
Product Name Fixed Inductors Automotive 22uH 100KHz 0.14A Inductor and Choke Inductor, 22Uh, 140Ma, +10%, 16Mhz; Inductance Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5 microH
DCR 0.0141 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-2473JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details