EPCOS AG Automotive 2.2uH 1MHz 0.27A Inductor and Choke B82422A1222K100

Description
Inductor RF Molded Wirewound 2.2uH 10% 1MHz 25Q-Factor Ferrite 0.27A 0.75Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1222K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 1MHz, 0.27A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 1MHz, 0.27A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1222K100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Molded Wirewound 2.2uH 10% 1MHz 25Q-Factor Ferrite 0.27A 0.75Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1222K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 1MHz, 0.27A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 1MHz, 0.27A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1222K100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 2.2uH 1MHz 0.27A Inductor and Choke - 71-B82422A1222K100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.2uH 1MHz 0.27A Inductor and Choke
71-B82422A1222K100
Automotive 2.2uH 1MHz 0.27A Inductor and Choke 71-B82422A1222K100
Inductor RF Molded Wirewound 2.2uH 10% 1MHz 25Q-Factor Ferrite 0.27A 0.75Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1222K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 1MHz, 0.27A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 1MHz, 0.27A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1222K100 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 2.2uH 10% 1MHz 25Q-Factor Ferrite 0.27A 0.75Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1222K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 1MHz, 0.27A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 1MHz, 0.27A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1222K100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-1699-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1699-1-ND
Fixed Inductors 495-1699-1-ND
2.2µH Unshielded Wirewound Inductor 270mA 750mOhm Max 2-SMD, J-Lead

2.2µH Unshielded Wirewound Inductor 270mA 750mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1699-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1699-2-ND
Fixed Inductors 495-1699-2-ND
2.2µH Unshielded Wirewound Inductor 270mA 750mOhm Max 2-SMD, J-Lead

2.2µH Unshielded Wirewound Inductor 270mA 750mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1699-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1699-6-ND
Fixed Inductors 495-1699-6-ND
2.2µH Unshielded Wirewound Inductor 270mA 750mOhm Max 2-SMD, J-Lead

2.2µH Unshielded Wirewound Inductor 270mA 750mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
B82422A1222K100
Inductors/Coils/Transformers >> Power Inductors B82422A1222K100
270mA 2.2uH ±10% 1210 Power Inductors ROHS

270mA 2.2uH ±10% 1210 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-B82422A1222K100 495-1699-1-ND B82422A1222K100
Product Name Automotive 2.2uH 1MHz 0.27A Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Mounting Option Surface Mount Surface Mount Technology
Technology RF
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Q Factor 25 25
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2223JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details