EPCOS AG Fixed Inductors B82422A1182K100

Description
1.8µH Unshielded Wirewound Inductor 290mA 600mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
1.8µH Unshielded Wirewound Inductor 290mA 600mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1963-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1963-1-ND
Fixed Inductors 495-1963-1-ND
1.8µH Unshielded Wirewound Inductor 290mA 600mOhm Max 2-SMD, J-Lead

1.8µH Unshielded Wirewound Inductor 290mA 600mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1963-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1963-2-ND
Fixed Inductors 495-1963-2-ND
1.8µH Unshielded Wirewound Inductor 290mA 600mOhm Max 2-SMD, J-Lead

1.8µH Unshielded Wirewound Inductor 290mA 600mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1963-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1963-6-ND
Fixed Inductors 495-1963-6-ND
1.8µH Unshielded Wirewound Inductor 290mA 600mOhm Max 2-SMD, J-Lead

1.8µH Unshielded Wirewound Inductor 290mA 600mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 1.8uH 1MHz 0.29A Inductor and Choke - 71-B82422A1182K100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1.8uH 1MHz 0.29A Inductor and Choke
71-B82422A1182K100
Automotive 1.8uH 1MHz 0.29A Inductor and Choke 71-B82422A1182K100
Inductor RF Molded Wirewound 1.8uH 10% 1MHz 25Q-Factor Ferrite 0.29A 0.6Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1182K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8uH, 1MHz, 0.29A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.8uH, 1MHz, 0.29A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1182K100 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 1.8uH 10% 1MHz 25Q-Factor Ferrite 0.29A 0.6Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1182K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8uH, 1MHz, 0.29A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.8uH, 1MHz, 0.29A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1182K100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1963-1-ND 71-B82422A1182K100
Product Name Fixed Inductors Automotive 1.8uH 1MHz 0.29A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910649P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3.3 ohms
Rated DC Current 250 milliamps
Lead Style Axial
View Details
Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J103JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details