EPCOS AG Fixed Inductors B82422A1153K100

Description
15µH Unshielded Wirewound Inductor 165mA 1.85Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 165mA 1.85Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1698-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1698-1-ND
Fixed Inductors 495-1698-1-ND
15µH Unshielded Wirewound Inductor 165mA 1.85Ohm Max 2-SMD, J-Lead

15µH Unshielded Wirewound Inductor 165mA 1.85Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1698-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1698-6-ND
Fixed Inductors 495-1698-6-ND
15µH Unshielded Wirewound Inductor 165mA 1.85Ohm Max 2-SMD, J-Lead

15µH Unshielded Wirewound Inductor 165mA 1.85Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1698-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1698-2-ND
Fixed Inductors 495-1698-2-ND
15µH Unshielded Wirewound Inductor 165mA 1.85Ohm Max 2-SMD, J-Lead

15µH Unshielded Wirewound Inductor 165mA 1.85Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 15uH 100KHz 0.165A Inductor and Choke - 71-B82422A1153K100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 15uH 100KHz 0.165A Inductor and Choke
71-B82422A1153K100
Automotive 15uH 100KHz 0.165A Inductor and Choke 71-B82422A1153K100
Inductor RF Molded Wirewound 15uH 10% 100KHz 27Q-Factor Ferrite 0.165A 1.85Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1153K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 100KHz, 0.165A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 100KHz, 0.165A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1153K100 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 15uH 10% 100KHz 27Q-Factor Ferrite 0.165A 1.85Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1153K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 100KHz, 0.165A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 100KHz, 0.165A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1153K100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1698-1-ND 71-B82422A1153K100
Product Name Fixed Inductors Automotive 15uH 100KHz 0.165A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678191 - RS Components, Ltd.
Specs
Operating Temperature -55 C (-67 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N2 0201DS-5N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 486-3102-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details