EPCOS AG Automotive 1.5uH 7.96MHz 0.34A Inductor and Choke B82422A1152K100

Description
Inductor RF Molded Wirewound 1.5uH 10% 7.96MHz 20Q-Factor Ferrite 0.34A 0.5Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1152K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 7.96MHz, 0.34A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 7.96MHz, 0.34A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1152K100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Molded Wirewound 1.5uH 10% 7.96MHz 20Q-Factor Ferrite 0.34A 0.5Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1152K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 7.96MHz, 0.34A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 7.96MHz, 0.34A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1152K100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 1.5uH 7.96MHz 0.34A Inductor and Choke - 71-B82422A1152K100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1.5uH 7.96MHz 0.34A Inductor and Choke
71-B82422A1152K100
Automotive 1.5uH 7.96MHz 0.34A Inductor and Choke 71-B82422A1152K100
Inductor RF Molded Wirewound 1.5uH 10% 7.96MHz 20Q-Factor Ferrite 0.34A 0.5Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1152K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 7.96MHz, 0.34A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 7.96MHz, 0.34A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1152K100 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 1.5uH 10% 7.96MHz 20Q-Factor Ferrite 0.34A 0.5Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1152K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 7.96MHz, 0.34A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 7.96MHz, 0.34A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1152K100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82422A1152K100
1150875-B82422A1152K100
Fixed Inductors - B82422A1152K100 1150875-B82422A1152K100
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150875-B82422A1152K 100 Series: SIMID Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: 2-SMD, J-Lead Current Rating: 340mA Shielding: Unshielded Inductance: 1.5μH Mounting: SMD Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 20 @ 7.96MHz Frequency - Self Resonant: 270MHz Test Frequency: 1MHz Size: 0.126" L x 0.098" W (3.20mm x 2.50mm) Family Name: B82422A*100 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 500 mOhm Max Manufacturer Homepage: www.epcos.com Manufacturer Package: 1210 Height - Seated (Maximum): 0.083" (2.10mm) Alternative Parts (Cross-Reference): 1210F-1R5K-04; 1210F-1R5K-01; NIN-PA1R5MTRF; Introduction Date: February 20, 2003 ECCN: EAR99 Country of Origin: China, Germany, Hungary Estimated EOL Date: 2024 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150875-B82422A1152K100
Series: SIMID
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -55°C ~ 125°C
Package: 2-SMD, J-Lead
Current Rating: 340mA
Shielding: Unshielded
Inductance: 1.5μH
Mounting: SMD
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 20 @ 7.96MHz
Frequency - Self Resonant: 270MHz
Test Frequency: 1MHz
Size: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Family Name: B82422A*100
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 500 mOhm Max
Manufacturer Homepage: www.epcos.com
Manufacturer Package: 1210
Height - Seated (Maximum): 0.083" (2.10mm)
Alternative Parts (Cross-Reference): 1210F-1R5K-04; 1210F-1R5K-01; NIN-PA1R5MTRF;
Introduction Date: February 20, 2003
ECCN: EAR99
Country of Origin: China, Germany, Hungary
Estimated EOL Date: 2024
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 495-1697-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1697-1-ND
Fixed Inductors 495-1697-1-ND
1.5µH Unshielded Wirewound Inductor 340mA 500mOhm Max 2-SMD, J-Lead

1.5µH Unshielded Wirewound Inductor 340mA 500mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1697-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1697-2-ND
Fixed Inductors 495-1697-2-ND
1.5µH Unshielded Wirewound Inductor 340mA 500mOhm Max 2-SMD, J-Lead

1.5µH Unshielded Wirewound Inductor 340mA 500mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1697-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1697-6-ND
Fixed Inductors 495-1697-6-ND
1.5µH Unshielded Wirewound Inductor 340mA 500mOhm Max 2-SMD, J-Lead

1.5µH Unshielded Wirewound Inductor 340mA 500mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductor, Smd, 1.5Uh, 340Ma, 10%, 270Mhz; Inductance Epcos - 59T9560 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Smd, 1.5Uh, 340Ma, 10%, 270Mhz; Inductance Epcos
59T9560
Inductor, Smd, 1.5Uh, 340Ma, 10%, 270Mhz; Inductance Epcos 59T9560
INDUCTOR, SMD, 1.5UH, 340MA, 10%, 270MHZ; Inductance:1.5µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:270MHz; DC Current Rating:340mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:B82422A Series RoHS Compliant: Yes

INDUCTOR, SMD, 1.5UH, 340MA, 10%, 270MHZ; Inductance:1.5µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:270MHz; DC Current Rating:340mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:B82422A Series RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Smd, 1.5Uh, 340Ma, 10%, 270Mhz; Inductance Epcos - 22C0355 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Smd, 1.5Uh, 340Ma, 10%, 270Mhz; Inductance Epcos
22C0355
Inductor, Smd, 1.5Uh, 340Ma, 10%, 270Mhz; Inductance Epcos 22C0355
INDUCTOR, SMD, 1.5UH, 340MA, 10%, 270MHZ; Inductance:1.5µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:270MHz; DC Current Rating:340mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:B82422A Series RoHS Compliant: Yes

INDUCTOR, SMD, 1.5UH, 340MA, 10%, 270MHZ; Inductance:1.5µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:270MHz; DC Current Rating:340mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:B82422A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82422A1152K100 1150875-B82422A1152K100 495-1697-1-ND 59T9560
Product Name Automotive 1.5uH 7.96MHz 0.34A Inductor and Choke Fixed Inductors - B82422A1152K100 Fixed Inductors Inductor, Smd, 1.5Uh, 340Ma, 10%, 270Mhz; Inductance Epcos
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology RF Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 20 20
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 1-2176738-2 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0043 microH
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-0N6 0201CT-0N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details