EPCOS AG Fixed Inductors B82422A1152J100

Description
1.5µH Unshielded Wirewound Inductor 340mA 500mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 340mA 500mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5638-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5638-2-ND
Fixed Inductors 495-5638-2-ND
1.5µH Unshielded Wirewound Inductor 340mA 500mOhm Max 2-SMD, J-Lead

1.5µH Unshielded Wirewound Inductor 340mA 500mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-5638-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5638-1-ND
Fixed Inductors 495-5638-1-ND
1.5µH Unshielded Wirewound Inductor 340mA 500mOhm Max 2-SMD, J-Lead

1.5µH Unshielded Wirewound Inductor 340mA 500mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-5638-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5638-6-ND
Fixed Inductors 495-5638-6-ND
1.5µH Unshielded Wirewound Inductor 340mA 500mOhm Max 2-SMD, J-Lead

1.5µH Unshielded Wirewound Inductor 340mA 500mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 1.5uH 1MHz 0.34A Inductor and Choke - 71-B82422A1152J100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1.5uH 1MHz 0.34A Inductor and Choke
71-B82422A1152J100
Automotive 1.5uH 1MHz 0.34A Inductor and Choke 71-B82422A1152J100
Inductor RF Molded Wirewound 1.5uH 5% 1MHz 20Q-Factor Ferrite 0.34A 0.5Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1152J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 1MHz, 0.34A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 1MHz, 0.34A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1152J100 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 1.5uH 5% 1MHz 20Q-Factor Ferrite 0.34A 0.5Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1152J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 1MHz, 0.34A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 1MHz, 0.34A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1152J100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1.5Uh, 270Mhz, 1210 Rohs Compliant Epcos - 92AH4058 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 270Mhz, 1210 Rohs Compliant Epcos
92AH4058
Inductor, 1.5Uh, 270Mhz, 1210 Rohs Compliant Epcos 92AH4058
INDUCTOR, 1.5UH, 270MHZ, 1210 ROHS COMPLIANT: YES

INDUCTOR, 1.5UH, 270MHZ, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5638-2-ND 71-B82422A1152J100 92AH4058
Product Name Fixed Inductors Automotive 1.5uH 1MHz 0.34A Inductor and Choke Inductor, 1.5Uh, 270Mhz, 1210 Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0051uH 250MHz 0.7A Inductor and Choke - 71-0603CS-5N1XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 2 (+/- %)
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 35.48 to ? microH
Rated DC Current 3400 milliamps
View Details
4 suppliers
Common Mode Chokes - 486-5743-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers