EPCOS AG Fixed Inductors - B82422A1123K100 B82422A1123K100

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912637-B82422A1123K1 00 Series: SIMID Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Wirewound Inductor 1.65Ohm Max 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Categories: Inductors Case / Package: 1210 (3225 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 495-1962-6, -495-1962-1-ND, -495-1962-1, 495-1962-1, 495-1962-2
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912637-B82422A1123K1 00 Series: SIMID Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Wirewound Inductor 1.65Ohm Max 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Categories: Inductors Case / Package: 1210 (3225 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 495-1962-6, -495-1962-1-ND, -495-1962-1, 495-1962-1, 495-1962-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82422A1123K100
912637-B82422A1123K100
Fixed Inductors - B82422A1123K100 912637-B82422A1123K100
Manufacturer: EPCOS (TDK) Win Source Part Number: 912637-B82422A1123K1 00 Series: SIMID Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Wirewound Inductor 1.65Ohm Max 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Categories: Inductors Case / Package: 1210 (3225 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 495-1962-6, -495-1962-1-ND, -495-1962-1, 495-1962-1, 495-1962-2

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912637-B82422A1123K100
Series: SIMID
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded Wirewound Inductor 1.65Ohm Max 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 495-1962-6, -495-1962-1-ND, -495-1962-1, 495-1962-1, 495-1962-2

Buy Now Datasheet
Automotive 12uH 100KHz 0.175A Inductor and Choke - 71-B82422A1123K100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 12uH 100KHz 0.175A Inductor and Choke
71-B82422A1123K100
Automotive 12uH 100KHz 0.175A Inductor and Choke 71-B82422A1123K100
Inductor RF Molded Wirewound 12uH 10% 100KHz 27Q-Factor Ferrite 0.175A 1.65Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1123K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12uH, 100KHz, 0.175A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 12uH, 100KHz, 0.175A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1123K100 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 12uH 10% 100KHz 27Q-Factor Ferrite 0.175A 1.65Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1123K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12uH, 100KHz, 0.175A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 12uH, 100KHz, 0.175A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1123K100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-1962-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1962-6-ND
Fixed Inductors 495-1962-6-ND
12µH Unshielded Wirewound Inductor 175mA 1.65Ohm Max 2-SMD, J-Lead

12µH Unshielded Wirewound Inductor 175mA 1.65Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1962-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1962-2-ND
Fixed Inductors 495-1962-2-ND
12µH Unshielded Wirewound Inductor 175mA 1.65Ohm Max 2-SMD, J-Lead

12µH Unshielded Wirewound Inductor 175mA 1.65Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1962-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1962-1-ND
Fixed Inductors 495-1962-1-ND
12µH Unshielded Wirewound Inductor 175mA 1.65Ohm Max 2-SMD, J-Lead

12µH Unshielded Wirewound Inductor 175mA 1.65Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductor, 12Uh, 23Mhz, 1210 Rohs Compliant Epcos - 92AH4057 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Uh, 23Mhz, 1210 Rohs Compliant Epcos
92AH4057
Inductor, 12Uh, 23Mhz, 1210 Rohs Compliant Epcos 92AH4057
INDUCTOR, 12UH, 23MHZ, 1210 ROHS COMPLIANT: YES

INDUCTOR, 12UH, 23MHZ, 1210 ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - B82422A1123K100 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82422A1123K100
Fixed Inductors B82422A1123K100
FIXED IND 12UH 175MA 1.65OHM SMD

FIXED IND 12UH 175MA 1.65OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 912637-B82422A1123K100 71-B82422A1123K100 495-1962-6-ND 92AH4057 B82422A1123K100
Product Name Fixed Inductors - B82422A1123K100 Automotive 12uH 100KHz 0.175A Inductor and Choke Fixed Inductors Inductor, 12Uh, 23Mhz, 1210 Rohs Compliant Epcos Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound RF Wirewound; Drum Core, Wirewound
Lead Style J J
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2104JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567657P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0091 microH
DCR 0.2600 ohms
View Details
Filters - Common Mode Chokes - 1349793-DFKF-28-0004 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1000 ohms
View Details
2 suppliers