EPCOS AG Fixed Inductors - B82422A1123J100 B82422A1123J100

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 806689-B82422A1123J1 00 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 12μH Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 23MHz DC Resistance (DCR): 1.65Ohm Max Supplier Device Package: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 2-SMD, J-Lead Height - Seated (Maximum): 0.083" (2.10mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 6,000 MSL Level: 1 (Unlimited) Q at Freq: 27 at 2.52MHz Current Rating (Amps): 175mA Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 806689-B82422A1123J1 00 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 12μH Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 23MHz DC Resistance (DCR): 1.65Ohm Max Supplier Device Package: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 2-SMD, J-Lead Height - Seated (Maximum): 0.083" (2.10mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 6,000 MSL Level: 1 (Unlimited) Q at Freq: 27 at 2.52MHz Current Rating (Amps): 175mA Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82422A1123J100
806689-B82422A1123J100
Fixed Inductors - B82422A1123J100 806689-B82422A1123J100
Manufacturer: EPCOS (TDK) Win Source Part Number: 806689-B82422A1123J1 00 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 12μH Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 23MHz DC Resistance (DCR): 1.65Ohm Max Supplier Device Package: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 2-SMD, J-Lead Height - Seated (Maximum): 0.083" (2.10mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 6,000 MSL Level: 1 (Unlimited) Q at Freq: 27 at 2.52MHz Current Rating (Amps): 175mA Inductance Frequency - Test: 100kHz

Manufacturer: EPCOS (TDK)
Win Source Part Number: 806689-B82422A1123J100
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 12μH
Tolerance: ±5%
Material - Core: Ferrite
Frequency - Self Resonant: 23MHz
DC Resistance (DCR): 1.65Ohm Max
Supplier Device Package: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Manufacturer Package: 2-SMD, J-Lead
Height - Seated (Maximum): 0.083" (2.10mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 6,000
MSL Level: 1 (Unlimited)
Q at Freq: 27 at 2.52MHz
Current Rating (Amps): 175mA
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - B82422A1123J100-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422A1123J100-ND
Fixed Inductors B82422A1123J100-ND
12µH Unshielded Wirewound Inductor 175mA 1.65Ohm Max 2-SMD, J-Lead

12µH Unshielded Wirewound Inductor 175mA 1.65Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 12uH 100KHz 0.175A Inductor and Choke - 71-B82422A1123J100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 12uH 100KHz 0.175A Inductor and Choke
71-B82422A1123J100
Automotive 12uH 100KHz 0.175A Inductor and Choke 71-B82422A1123J100
Inductor RF Molded Wirewound 12uH 5% 100KHz 27Q-Factor Ferrite 0.175A 1.65Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1123J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12uH, 100KHz, 0.175A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 12uH, 100KHz, 0.175A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1123J100 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 12uH 5% 100KHz 27Q-Factor Ferrite 0.175A 1.65Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1123J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12uH, 100KHz, 0.175A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 12uH, 100KHz, 0.175A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1123J100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 806689-B82422A1123J100 B82422A1123J100-ND 71-B82422A1123J100
Product Name Fixed Inductors - B82422A1123J100 Fixed Inductors Automotive 12uH 100KHz 0.175A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Wirewound RF
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 12 microH
DCR 1.65 ohms 1.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.4400 ohms
View Details
2 suppliers
Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 486-DKFP-C21C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-561 0402AF-561XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details