1.2µH Unshielded Wirewound Inductor 370mA 370mOhm Max 2-SMD, J-Lead
1.2µH Unshielded Wirewound Inductor 370mA 370mOhm Max 2-SMD, J-Lead
1.2µH Unshielded Wirewound Inductor 370mA 370mOhm Max 2-SMD, J-Lead
Inductor RF Molded Wirewound 1.2uH 5% 1MHz 20Q-Factor Ferrite 0.37A 0.37Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1122J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.2uH, 1MHz, 0.37A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.2uH, 1MHz, 0.37A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1122J100 can be used for catalog matching and distributor lookup.
INDUCTOR, 1.2UH, 300MHZ, 1210 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-75628-2-ND | 71-B82422A1122J100 | 92AH4055 |
| Product Name | Fixed Inductors | Automotive 1.2uH 1MHz 0.37A Inductor and Choke | Inductor, 1.2Uh, 300Mhz, 1210 Rohs Compliant Epcos |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |