EPCOS AG Fixed Inductors - B82422A1104K100V B82422A1104K100V

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 752166-B82422A1104K1 00V Manufacturer Homepage: www.epcos.com Reference case: SMD Reference Date Code: 1532+Rohs Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 752166-B82422A1104K1 00V Manufacturer Homepage: www.epcos.com Reference case: SMD Reference Date Code: 1532+Rohs Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82422A1104K100V
752166-B82422A1104K100V
Fixed Inductors - B82422A1104K100V 752166-B82422A1104K100V
Manufacturer: EPCOS (TDK) Win Source Part Number: 752166-B82422A1104K1 00V Manufacturer Homepage: www.epcos.com Reference case: SMD Reference Date Code: 1532+Rohs Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 752166-B82422A1104K100V
Manufacturer Homepage: www.epcos.com
Reference case: SMD
Reference Date Code: 1532+Rohs
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now
Inductor and Choke - 71-B82422A1104K100V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-B82422A1104K100V
Inductor and Choke 71-B82422A1104K100V
Product overview: B82422A1104K100V from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1104K100V can be used for catalog matching and distributor lookup.

Product overview: B82422A1104K100V from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1104K100V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 752166-B82422A1104K100V 71-B82422A1104K100V
Product Name Fixed Inductors - B82422A1104K100V Inductor and Choke
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2432-022 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5200 to 200 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details