The Epcos inductor, part number B82422A*100, features a rated inductance of 100 µH with a tolerance of +10%. It has a maximum DC current rating of 65 mA and a self-resonant frequency of 7 MHz. The inductor is constructed with a ceramic or ferrite core and is suitable for lead-free reflow soldering, complying with RoHS standards. It is designed for applications such as filtering of supply voltages, coupling, and decoupling in automotive electronics, telecommunications, and consumer devices. The component is packaged in a full reel format, with 2000 pieces on a 180-mm reel or 8000 pieces on a 330-mm reel. The operating temperature range extends up to +145 °C, and the inductor is qualified to AEC-Q200 standards, making it suitable for automotive applications.
100µH Unshielded Wirewound Inductor 65mA 11.5Ohm Max 2-SMD, J-Lead
100µH Unshielded Wirewound Inductor 65mA 11.5Ohm Max 2-SMD, J-Lead
100µH Unshielded Wirewound Inductor 65mA 11.5Ohm Max 2-SMD, J-Lead
Inductor RF Molded Wirewound 100uH 10% 100KHz 27Q-Factor Ferrite 0.065A 11.5Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1104K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 100KHz, 0.065A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 100KHz, 0.065A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1104K100 can be used for catalog matching and distributor lookup.
INDUCTOR, 100UH, 65MA, +10%, 7MHz; Inductance:100µH; DC Resistance Max:11.5ohm; Self Resonant Frequency:7MHz; DC Current Rating:65mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:B82422A Series; Core Material:Ferrite RoHS Compliant: Yes
INDUCTOR, 100UH, 65MA, +10%, 7MHz, FULL REEL; Inductance:100µH; DC Resistance Max:11.5ohm; Self Resonant Frequency:7MHz; DC Current Rating:65mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:B82422A Series RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-1696-1-ND | 71-B82422A1104K100 | 22C0349 |
| Product Name | Fixed Inductors | Automotive 100uH 100KHz 0.065A Inductor and Choke | Inductor, 100Uh, 65Ma, +10%, 7Mhz; Inductance Epcos |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |