EPCOS AG Automotive 1uH 1MHz 0.38A Inductor and Choke B82422A1102K100

Description
Inductor RF Molded Wirewound 1uH 10% 1MHz 20Q-Factor Ferrite 0.38A 0.34Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1102K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 1MHz, 0.38A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 1MHz, 0.38A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1102K100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Molded Wirewound 1uH 10% 1MHz 20Q-Factor Ferrite 0.38A 0.34Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1102K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 1MHz, 0.38A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 1MHz, 0.38A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1102K100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 1uH 1MHz 0.38A Inductor and Choke - 71-B82422A1102K100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1uH 1MHz 0.38A Inductor and Choke
71-B82422A1102K100
Automotive 1uH 1MHz 0.38A Inductor and Choke 71-B82422A1102K100
Inductor RF Molded Wirewound 1uH 10% 1MHz 20Q-Factor Ferrite 0.38A 0.34Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1102K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 1MHz, 0.38A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 1MHz, 0.38A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1102K100 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 1uH 10% 1MHz 20Q-Factor Ferrite 0.38A 0.34Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1102K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 1MHz, 0.38A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 1MHz, 0.38A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1102K100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-1694-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1694-6-ND
Fixed Inductors 495-1694-6-ND
1µH Unshielded Wirewound Inductor 380mA 340mOhm Max 2-SMD, J-Lead

1µH Unshielded Wirewound Inductor 380mA 340mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1694-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1694-1-ND
Fixed Inductors 495-1694-1-ND
1µH Unshielded Wirewound Inductor 380mA 340mOhm Max 2-SMD, J-Lead

1µH Unshielded Wirewound Inductor 380mA 340mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1694-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1694-2-ND
Fixed Inductors 495-1694-2-ND
1µH Unshielded Wirewound Inductor 380mA 340mOhm Max 2-SMD, J-Lead

1µH Unshielded Wirewound Inductor 380mA 340mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductor, 1Uh, 320Mhz, 1210 Rohs Compliant Epcos - 92AH4052 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 320Mhz, 1210 Rohs Compliant Epcos
92AH4052
Inductor, 1Uh, 320Mhz, 1210 Rohs Compliant Epcos 92AH4052
INDUCTOR, 1UH, 320MHZ, 1210 ROHS COMPLIANT: YES

INDUCTOR, 1UH, 320MHZ, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82422A1102K100 495-1694-6-ND 92AH4052
Product Name Automotive 1uH 1MHz 0.38A Inductor and Choke Fixed Inductors Inductor, 1Uh, 320Mhz, 1210 Rohs Compliant Epcos
Mounting Option Surface Mount Surface Mount Technology
Technology RF
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 20 20
Unlock Full Specs
to access all available technical data

Similar Products

300uH 16A 25mOhm Inductor and Choke - 839-DLFL-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Radial; Radial
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details