EPCOS AG Fixed Inductors - B82412A1822K B82412A1822K

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912636-B82412A1822K Series: SIMID Operating Temperature Range: -55°C ~ 125°C Features: 8.2 µH Unshielded Wirewound Inductor 110 mA 3.8Ohm Max 2-SMD Package: Reel - TR Package: 2-SMD Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 1210 (3225 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912636-B82412A1822K Series: SIMID Operating Temperature Range: -55°C ~ 125°C Features: 8.2 µH Unshielded Wirewound Inductor 110 mA 3.8Ohm Max 2-SMD Package: Reel - TR Package: 2-SMD Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 1210 (3225 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82412A1822K - 912636-B82412A1822K - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - B82412A1822K
912636-B82412A1822K
Fixed Inductors - B82412A1822K 912636-B82412A1822K
Manufacturer: EPCOS (TDK) Win Source Part Number: 912636-B82412A1822K Series: SIMID Operating Temperature Range: -55°C ~ 125°C Features: 8.2 µH Unshielded Wirewound Inductor 110 mA 3.8Ohm Max 2-SMD Package: Reel - TR Package: 2-SMD Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 1210 (3225 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912636-B82412A1822K
Series: SIMID
Operating Temperature Range: -55°C ~ 125°C
Features: 8.2 µH Unshielded Wirewound Inductor 110 mA 3.8Ohm Max 2-SMD
Package: Reel - TR
Package: 2-SMD
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet
SMD 8.2UH 110MA 3.8OHM Inductor and Choke - 71-B82412A1822K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2UH 110MA 3.8OHM Inductor and Choke
71-B82412A1822K
SMD 8.2UH 110MA 3.8OHM Inductor and Choke 71-B82412A1822K
FIXED IND 8.2UH 110MA 3.8OHM SMD Product overview: B82412A1822K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 110MA, 3.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 110MA, 3.8OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82412A1822K can be used for catalog matching and distributor lookup.

FIXED IND 8.2UH 110MA 3.8OHM SMD Product overview: B82412A1822K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 110MA, 3.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 110MA, 3.8OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82412A1822K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 912636-B82412A1822K 71-B82412A1822K
Product Name Fixed Inductors - B82412A1822K SMD 8.2UH 110MA 3.8OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Drum Core, Wirewound
Inductance Range 8.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 2.2 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers