EPCOS AG Fixed Inductors B82145A1475J000

Description
4.7mH Unshielded Wirewound Inductor 170mA 18Ohm Max Axial
Request a Quote Datasheet
Description
4.7mH Unshielded Wirewound Inductor 170mA 18Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5634-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5634-1-ND
Fixed Inductors 495-5634-1-ND
4.7mH Unshielded Wirewound Inductor 170mA 18Ohm Max Axial

4.7mH Unshielded Wirewound Inductor 170mA 18Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-5634-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5634-2-ND
Fixed Inductors 495-5634-2-ND
4.7mH Unshielded Wirewound Inductor 170mA 18Ohm Max Axial

4.7mH Unshielded Wirewound Inductor 170mA 18Ohm Max Axial

Buy Now Datasheet
4700uH 100KHz 0.17A Inductor and Choke - 71-B82145A1475J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4700uH 100KHz 0.17A Inductor and Choke
71-B82145A1475J000
4700uH 100KHz 0.17A Inductor and Choke 71-B82145A1475J000
RF Choke Drum Core 4700uH 5% 100KHz 60Q-Factor Ferrite 0.17A 18Ohm DCR AXL T/R Product overview: B82145A1475J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uH, 100KHz, 0.17A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4700uH, 100KHz, 0.17A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82145A1475J000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 4700uH 5% 100KHz 60Q-Factor Ferrite 0.17A 18Ohm DCR AXL T/R Product overview: B82145A1475J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uH, 100KHz, 0.17A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4700uH, 100KHz, 0.17A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82145A1475J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5634-1-ND 71-B82145A1475J000
Product Name Fixed Inductors 4700uH 100KHz 0.17A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.043uH 250MHz 0.1A Inductor and Choke - 71-0402CS-43NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0430 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
100uH 4A 36mOhm Inductor and Choke - 839-DS1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers