EPCOS AG Fixed Inductors B82145A1474J000

Description
470µH Unshielded Wirewound Inductor 510mA 1.9Ohm Max Axial
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 510mA 1.9Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5633-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5633-2-ND
Fixed Inductors 495-5633-2-ND
470µH Unshielded Wirewound Inductor 510mA 1.9Ohm Max Axial

470µH Unshielded Wirewound Inductor 510mA 1.9Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-5633-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5633-1-ND
Fixed Inductors 495-5633-1-ND
470µH Unshielded Wirewound Inductor 510mA 1.9Ohm Max Axial

470µH Unshielded Wirewound Inductor 510mA 1.9Ohm Max Axial

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1154200-B82145A1474J000
Inductors, Coils, Chokes - Fixed Inductors 1154200-B82145A1474J000
Win Source Part Number: 1154200-B82145A1474J 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: HLBC Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 470 µH Standard Package: 1,250 Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 30 @ 796kHz Frequency - Self Resonant: 1.8MHz Mounting Type: Through Hole Package / Case: Axial DC Resistance (DCR): 1.9Ohm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.256" Dia x 0.472" L (6.50mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 510 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Affected HTSUS: 8504.50.8000 Mfr: EPCOS - TDK Electronics Other Names: 495-5633-1,495-5633- 2,495-5633-6-ND,495- 5633-6INACTIVE,495-5 633-6,B82145A1474J-N D,B82145A1474J

Win Source Part Number: 1154200-B82145A1474J000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: HLBC
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 470 µH
Standard Package: 1,250
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 30 @ 796kHz
Frequency - Self Resonant: 1.8MHz
Mounting Type: Through Hole
Package / Case: Axial
DC Resistance (DCR): 1.9Ohm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.256" Dia x 0.472" L (6.50mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 510 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Affected
HTSUS: 8504.50.8000
Mfr: EPCOS - TDK Electronics
Other Names: 495-5633-1,495-5633-2,495-5633-6-ND,495-5633-6INACTIVE,495-5633-6,B82145A1474J-ND,B82145A1474J

Buy Now Datasheet
470uH 100KHz 0.51A Inductor and Choke - 71-B82145A1474J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470uH 100KHz 0.51A Inductor and Choke
71-B82145A1474J000
470uH 100KHz 0.51A Inductor and Choke 71-B82145A1474J000
RF Choke Drum Core 470uH 5% 100KHz 30Q-Factor Ferrite 0.51A 1.9Ohm DCR AXL T/R Product overview: B82145A1474J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uH, 100KHz, 0.51A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470uH, 100KHz, 0.51A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82145A1474J000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 470uH 5% 100KHz 30Q-Factor Ferrite 0.51A 1.9Ohm DCR AXL T/R Product overview: B82145A1474J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uH, 100KHz, 0.51A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470uH, 100KHz, 0.51A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82145A1474J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5633-2-ND 1154200-B82145A1474J000 71-B82145A1474J000
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 470uH 100KHz 0.51A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Q Factor 55
View Details
Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2473JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details