EPCOS AG 2200uH 100KHz 0.25A Inductor and Choke B82145A1225J000

Description
RF Choke Drum Core 2200uH 5% 100KHz 60Q-Factor Ferrite 0.25A 8Ohm DCR AXL T/R Product overview: B82145A1225J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uH, 100KHz, 0.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2200uH, 100KHz, 0.25A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82145A1225J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Choke Drum Core 2200uH 5% 100KHz 60Q-Factor Ferrite 0.25A 8Ohm DCR AXL T/R Product overview: B82145A1225J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uH, 100KHz, 0.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2200uH, 100KHz, 0.25A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82145A1225J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2200uH 100KHz 0.25A Inductor and Choke - 71-B82145A1225J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2200uH 100KHz 0.25A Inductor and Choke
71-B82145A1225J000
2200uH 100KHz 0.25A Inductor and Choke 71-B82145A1225J000
RF Choke Drum Core 2200uH 5% 100KHz 60Q-Factor Ferrite 0.25A 8Ohm DCR AXL T/R Product overview: B82145A1225J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uH, 100KHz, 0.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2200uH, 100KHz, 0.25A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82145A1225J000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 2200uH 5% 100KHz 60Q-Factor Ferrite 0.25A 8Ohm DCR AXL T/R Product overview: B82145A1225J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uH, 100KHz, 0.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2200uH, 100KHz, 0.25A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82145A1225J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-5631-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5631-2-ND
Fixed Inductors 495-5631-2-ND
2.2mH Unshielded Wirewound Inductor 250mA 8Ohm Max Axial

2.2mH Unshielded Wirewound Inductor 250mA 8Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-5631-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5631-1-ND
Fixed Inductors 495-5631-1-ND
2.2mH Unshielded Wirewound Inductor 250mA 8Ohm Max Axial

2.2mH Unshielded Wirewound Inductor 250mA 8Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82145A1225J000 495-5631-2-ND
Product Name 2200uH 100KHz 0.25A Inductor and Choke Fixed Inductors
Mounting Option Through Hole Through Hole
Technology RF Choke
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 60 60
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers
Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Common Mode Chokes - 486-DKIH-3242-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-771 0402DF-771XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details