EPCOS AG 1500uH 100KHz 0.3A Inductor and Choke B82145A1155J000

Description
RF Choke Drum Core 1500uH 5% 100KHz 60Q-Factor Ferrite 0.3A 5.4Ohm DCR AXL T/R Product overview: B82145A1155J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uH, 100KHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1500uH, 100KHz, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82145A1155J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Choke Drum Core 1500uH 5% 100KHz 60Q-Factor Ferrite 0.3A 5.4Ohm DCR AXL T/R Product overview: B82145A1155J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uH, 100KHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1500uH, 100KHz, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82145A1155J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500uH 100KHz 0.3A Inductor and Choke - 71-B82145A1155J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500uH 100KHz 0.3A Inductor and Choke
71-B82145A1155J000
1500uH 100KHz 0.3A Inductor and Choke 71-B82145A1155J000
RF Choke Drum Core 1500uH 5% 100KHz 60Q-Factor Ferrite 0.3A 5.4Ohm DCR AXL T/R Product overview: B82145A1155J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uH, 100KHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1500uH, 100KHz, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82145A1155J000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 1500uH 5% 100KHz 60Q-Factor Ferrite 0.3A 5.4Ohm DCR AXL T/R Product overview: B82145A1155J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uH, 100KHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1500uH, 100KHz, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82145A1155J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82145A1155J000
863188-B82145A1155J000
Fixed Inductors - B82145A1155J000 863188-B82145A1155J000
Manufacturer: EPCOS (TDK) Win Source Part Number: 863188-B82145A1155J0 00 Series: HLBC Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Wirewound Inductor 5.4Ohm Max Axial Package: Axial Package: Reel - TR Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Affected HTSUS: 8504.50.8000 Other Part Number: 495-5630-2, 495-5630-6, B82145A1155J-ND, 495-5630-6INACTIVE, B82145A1155J, 495-5630-6-ND, 495-5630-1

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863188-B82145A1155J000
Series: HLBC
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded Wirewound Inductor 5.4Ohm Max Axial
Package: Axial
Package: Reel - TR
Mounting: Through Hole
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Affected
HTSUS: 8504.50.8000
Other Part Number: 495-5630-2, 495-5630-6, B82145A1155J-ND, 495-5630-6INACTIVE, B82145A1155J, 495-5630-6-ND, 495-5630-1

Buy Now Datasheet
Fixed Inductors - 495-5630-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5630-2-ND
Fixed Inductors 495-5630-2-ND
1.5mH Unshielded Wirewound Inductor 300mA 5.4Ohm Max Axial

1.5mH Unshielded Wirewound Inductor 300mA 5.4Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-5630-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5630-1-ND
Fixed Inductors 495-5630-1-ND
1.5mH Unshielded Wirewound Inductor 300mA 5.4Ohm Max Axial

1.5mH Unshielded Wirewound Inductor 300mA 5.4Ohm Max Axial

Buy Now Datasheet
Axial Leaded High Frequency Inductor, Rf Choke, B82145A Hlbc Series, 1.5 Mh, 5%, 5.4 Ohm, 300 Ma Rohs Compliant Epcos - 12P7229 - Newark, An Avnet Company
Chicago, IL, United States
Axial Leaded High Frequency Inductor, Rf Choke, B82145A Hlbc Series, 1.5 Mh, 5%, 5.4 Ohm, 300 Ma Rohs Compliant Epcos
12P7229
Axial Leaded High Frequency Inductor, Rf Choke, B82145A Hlbc Series, 1.5 Mh, 5%, 5.4 Ohm, 300 Ma Rohs Compliant Epcos 12P7229
Axial Leaded High Frequency Inductor, RF Choke, B82145A HLBC Series, 1.5 mH, 5%, 5.4 ohm, 300 mA RoHS Compliant: Yes

Axial Leaded High Frequency Inductor, RF Choke, B82145A HLBC Series, 1.5 mH, 5%, 5.4 ohm, 300 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82145A1155J000 863188-B82145A1155J000 495-5630-2-ND 12P7229
Product Name 1500uH 100KHz 0.3A Inductor and Choke Fixed Inductors - B82145A1155J000 Fixed Inductors Axial Leaded High Frequency Inductor, Rf Choke, B82145A Hlbc Series, 1.5 Mh, 5%, 5.4 Ohm, 300 Ma Rohs Compliant Epcos
Mounting Option Through Hole Through Hole Through Hole
Technology RF Choke Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 60 60
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910166 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
Common Mode Chokes - 486-3232-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details