EPCOS AG Fixed Inductors B82145A1105J000

Description
1mH Unshielded Wirewound Inductor 370mA 3.6Ohm Max Axial
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 370mA 3.6Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5628-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5628-1-ND
Fixed Inductors 495-5628-1-ND
1mH Unshielded Wirewound Inductor 370mA 3.6Ohm Max Axial

1mH Unshielded Wirewound Inductor 370mA 3.6Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-5628-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5628-2-ND
Fixed Inductors 495-5628-2-ND
1mH Unshielded Wirewound Inductor 370mA 3.6Ohm Max Axial

1mH Unshielded Wirewound Inductor 370mA 3.6Ohm Max Axial

Buy Now Datasheet
1000uH 100KHz 0.37A Inductor and Choke - 71-B82145A1105J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000uH 100KHz 0.37A Inductor and Choke
71-B82145A1105J000
1000uH 100KHz 0.37A Inductor and Choke 71-B82145A1105J000
RF Choke Drum Core 1000uH 5% 100KHz 60Q-Factor Ferrite 0.37A 3.6Ohm DCR AXL T/R Product overview: B82145A1105J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uH, 100KHz, 0.37A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1000uH, 100KHz, 0.37A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82145A1105J000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 1000uH 5% 100KHz 60Q-Factor Ferrite 0.37A 3.6Ohm DCR AXL T/R Product overview: B82145A1105J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uH, 100KHz, 0.37A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1000uH, 100KHz, 0.37A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82145A1105J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Rf, 1Mh, Axial; Product Range Epcos - 12P7227 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Rf, 1Mh, Axial; Product Range Epcos
12P7227
Inductor, Rf, 1Mh, Axial; Product Range Epcos 12P7227
INDUCTOR, RF, 1mH, AXIAL; Product Range:B82145A HLBC Series; Inductance:100µH; DC Current Rating:370mA; DC Resistance Max:3.6ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:1.3MHz; Case Dimensions:6.5mm x 12mm RoHS Compliant: Yes

INDUCTOR, RF, 1mH, AXIAL; Product Range:B82145A HLBC Series; Inductance:100µH; DC Current Rating:370mA; DC Resistance Max:3.6ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:1.3MHz; Case Dimensions:6.5mm x 12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5628-1-ND 71-B82145A1105J000 12P7227
Product Name Fixed Inductors 1000uH 100KHz 0.37A Inductor and Choke Inductor, Rf, 1Mh, Axial; Product Range Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8107 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2000 to ? microH
View Details
3 suppliers