EPCOS AG Fixed Inductors B82144F2683J000

Description
68µH Unshielded Wirewound Inductor 1.5A 350mOhm Max Axial
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 1.5A 350mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-6809-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6809-2-ND
Fixed Inductors 495-6809-2-ND
68µH Unshielded Wirewound Inductor 1.5A 350mOhm Max Axial

68µH Unshielded Wirewound Inductor 1.5A 350mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-6809-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6809-1-ND
Fixed Inductors 495-6809-1-ND
68µH Unshielded Wirewound Inductor 1.5A 350mOhm Max Axial

68µH Unshielded Wirewound Inductor 1.5A 350mOhm Max Axial

Buy Now Datasheet
68uH 100KHz 1.5A Inductor and Choke - 71-B82144F2683J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68uH 100KHz 1.5A Inductor and Choke
71-B82144F2683J000
68uH 100KHz 1.5A Inductor and Choke 71-B82144F2683J000
RF Choke Drum Core 68uH 5% 100KHz 40Q-Factor Ferrite 1.5A 0.35Ohm DCR AXL T/R Product overview: B82144F2683J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 100KHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 100KHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2683J000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 68uH 5% 100KHz 40Q-Factor Ferrite 1.5A 0.35Ohm DCR AXL T/R Product overview: B82144F2683J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 100KHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 100KHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2683J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 68Uh, 5%, 1.5A, 6.1Mhz; Product Range Epcos - 31AC6346 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 5%, 1.5A, 6.1Mhz; Product Range Epcos
31AC6346
Inductor, 68Uh, 5%, 1.5A, 6.1Mhz; Product Range Epcos 31AC6346
INDUCTOR, 68UH, 5%, 1.5A, 6.1MHZ; Product Range:LBC+ Series; Inductance:68µH; DC Current Rating:1.5A; DC Resistance Max:0.35ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:6.1MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

INDUCTOR, 68UH, 5%, 1.5A, 6.1MHZ; Product Range:LBC+ Series; Inductance:68µH; DC Current Rating:1.5A; DC Resistance Max:0.35ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:6.1MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-6809-2-ND 71-B82144F2683J000 31AC6346
Product Name Fixed Inductors 68uH 100KHz 1.5A Inductor and Choke Inductor, 68Uh, 5%, 1.5A, 6.1Mhz; Product Range Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678235 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 11 microH
View Details
200uH 4A 55mOhm Inductor and Choke - 839-DSO1-40-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details