EPCOS AG Fixed Inductors B82144F2394J000

Description
390µH Unshielded Wirewound Inductor 650mA 1.72Ohm Max Axial
Request a Quote Datasheet
Description
390µH Unshielded Wirewound Inductor 650mA 1.72Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-6802-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6802-2-ND
Fixed Inductors 495-6802-2-ND
390µH Unshielded Wirewound Inductor 650mA 1.72Ohm Max Axial

390µH Unshielded Wirewound Inductor 650mA 1.72Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-6802-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6802-1-ND
Fixed Inductors 495-6802-1-ND
390µH Unshielded Wirewound Inductor 650mA 1.72Ohm Max Axial

390µH Unshielded Wirewound Inductor 650mA 1.72Ohm Max Axial

Buy Now Datasheet
390UH 650MA 1.72OHM Inductor and Choke - 71-B82144F2394J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
390UH 650MA 1.72OHM Inductor and Choke
71-B82144F2394J000
390UH 650MA 1.72OHM Inductor and Choke 71-B82144F2394J000
FIXED IND 390UH 650MA 1.72OHM TH Product overview: B82144F2394J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 650MA, 1.72OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 650MA, 1.72OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2394J000 can be used for catalog matching and distributor lookup.

FIXED IND 390UH 650MA 1.72OHM TH Product overview: B82144F2394J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 650MA, 1.72OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 650MA, 1.72OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2394J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 390Uh, 0.65A, 2.5Mhz, Axial Rohs Compliant Epcos - 29AJ4373 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 390Uh, 0.65A, 2.5Mhz, Axial Rohs Compliant Epcos
29AJ4373
Inductor, 390Uh, 0.65A, 2.5Mhz, Axial Rohs Compliant Epcos 29AJ4373
INDUCTOR, 390UH, 0.65A, 2.5MHZ, AXIAL ROHS COMPLIANT: YES

INDUCTOR, 390UH, 0.65A, 2.5MHZ, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-6802-2-ND 71-B82144F2394J000 29AJ4373
Product Name Fixed Inductors 390UH 650MA 1.72OHM Inductor and Choke Inductor, 390Uh, 0.65A, 2.5Mhz, Axial Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers