39µH Unshielded Wirewound Inductor 1.75A 250mOhm Max Axial
39µH Unshielded Wirewound Inductor 1.75A 250mOhm Max Axial
FIXED IND 39UH 1.75A 250 MOHM TH Product overview: B82144F2393J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39UH, 1.75A, 250 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39UH, 1.75A, 250 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2393J000 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-6801-2-ND | 71-B82144F2393J000 |
| Product Name | Fixed Inductors | 39UH 1.75A 250 MOHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Through Hole | Through Hole |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |