33µH Unshielded Wirewound Inductor 1.9A 220mOhm Max Axial
33µH Unshielded Wirewound Inductor 1.9A 220mOhm Max Axial
FIXED IND 33UH 1.9A 220 MOHM TH Product overview: B82144F2333J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 1.9A, 220 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 1.9A, 220 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2333J000 can be used for catalog matching and distributor lookup.
INDUCTOR, 33UH, 5%, 1.9A, 9MHZ; Product Range:LBC+ Series; Inductance:33µH; DC Current Rating:1.9A; DC Resistance Max:0.22ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:9MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-6798-1-ND | 71-B82144F2333J000 | 31AC6341 |
| Product Name | Fixed Inductors | 33UH 1.9A 220 MOHM Inductor and Choke | Inductor, 33Uh, 5%, 1.9A, 9Mhz; Product Range Epcos |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Through Hole | Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |