EPCOS AG Fixed Inductors B82144F2274J000

Description
270µH Unshielded Wirewound Inductor 800mA 1.2Ohm Max Axial
Request a Quote Datasheet
Description
270µH Unshielded Wirewound Inductor 800mA 1.2Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82144F2274J000TR-ND - DigiKey
Thief River Falls, MN, United States
270µH Unshielded Wirewound Inductor 800mA 1.2Ohm Max Axial

270µH Unshielded Wirewound Inductor 800mA 1.2Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-B82144F2274J000CT-ND - DigiKey
Thief River Falls, MN, United States
270µH Unshielded Wirewound Inductor 800mA 1.2Ohm Max Axial

270µH Unshielded Wirewound Inductor 800mA 1.2Ohm Max Axial

Buy Now Datasheet
270UH 800MA 1.2 OHM Inductor and Choke - 71-B82144F2274J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
270UH 800MA 1.2 OHM Inductor and Choke
71-B82144F2274J000
270UH 800MA 1.2 OHM Inductor and Choke 71-B82144F2274J000
FIXED IND 270UH 800MA 1.2 OHM TH Product overview: B82144F2274J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UH, 800MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270UH, 800MA, 1.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2274J000 can be used for catalog matching and distributor lookup.

FIXED IND 270UH 800MA 1.2 OHM TH Product overview: B82144F2274J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UH, 800MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270UH, 800MA, 1.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2274J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 270Uh, 5%, 0.8A, 3.2Mhz; Product Range Epcos - 31AC6340 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 270Uh, 5%, 0.8A, 3.2Mhz; Product Range Epcos
31AC6340
Inductor, 270Uh, 5%, 0.8A, 3.2Mhz; Product Range Epcos 31AC6340
INDUCTOR, 270UH, 5%, 0.8A, 3.2MHZ; Product Range:LBC+ Series; Inductance:270µH; DC Current Rating:800mA; DC Resistance Max:1.2ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:3.2MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

INDUCTOR, 270UH, 5%, 0.8A, 3.2MHZ; Product Range:LBC+ Series; Inductance:270µH; DC Current Rating:800mA; DC Resistance Max:1.2ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:3.2MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82144F2274J000TR-ND 71-B82144F2274J000 31AC6340
Product Name Fixed Inductors 270UH 800MA 1.2 OHM Inductor and Choke Inductor, 270Uh, 5%, 0.8A, 3.2Mhz; Product Range Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0603AF (1608) Series Wirewound Ferrite Beads - 0603AF-68N 0603AF-68NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Common Mode Chokes - 486-3113-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers