EPCOS AG Fixed Inductors B82144F2273K000

Description
27µH Unshielded Wirewound Inductor 2A 200mOhm Max Axial
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 2A 200mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-6795-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6795-1-ND
Fixed Inductors 495-6795-1-ND
27µH Unshielded Wirewound Inductor 2A 200mOhm Max Axial

27µH Unshielded Wirewound Inductor 2A 200mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-6795-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6795-2-ND
Fixed Inductors 495-6795-2-ND
27µH Unshielded Wirewound Inductor 2A 200mOhm Max Axial

27µH Unshielded Wirewound Inductor 2A 200mOhm Max Axial

Buy Now Datasheet
27UH 2A 200 MOHM Inductor and Choke - 71-B82144F2273K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27UH 2A 200 MOHM Inductor and Choke
71-B82144F2273K000
27UH 2A 200 MOHM Inductor and Choke 71-B82144F2273K000
FIXED IND 27UH 2A 200 MOHM TH Product overview: B82144F2273K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27UH, 2A, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 27UH, 2A, 200 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2273K000 can be used for catalog matching and distributor lookup.

FIXED IND 27UH 2A 200 MOHM TH Product overview: B82144F2273K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27UH, 2A, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 27UH, 2A, 200 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2273K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 27Uh, 10%, 2A, 9.2Mhz; Product Range Epcos - 31AC6339 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 27Uh, 10%, 2A, 9.2Mhz; Product Range Epcos
31AC6339
Inductor, 27Uh, 10%, 2A, 9.2Mhz; Product Range Epcos 31AC6339
INDUCTOR, 27UH, 10%, 2A, 9.2MHZ; Product Range:LBC+ Series; Inductance:27µH; DC Current Rating:2A; DC Resistance Max:0.2ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:9.2MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

INDUCTOR, 27UH, 10%, 2A, 9.2MHZ; Product Range:LBC+ Series; Inductance:27µH; DC Current Rating:2A; DC Resistance Max:0.2ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:9.2MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-6795-1-ND 71-B82144F2273K000 31AC6339
Product Name Fixed Inductors 27UH 2A 200 MOHM Inductor and Choke Inductor, 27Uh, 10%, 2A, 9.2Mhz; Product Range Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402HP-2N2XJLW - 987170-0402HP-2N2XJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Common Mode Chokes - CMT-8104-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details