EPCOS AG 2.7UH 3.55A 60 MOHM Inductor and Choke B82144F2272K000

Description
FIXED IND 2.7UH 3.55A 60 MOHM TH Product overview: B82144F2272K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7UH, 3.55A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7UH, 3.55A, 60 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2272K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.7UH 3.55A 60 MOHM TH Product overview: B82144F2272K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7UH, 3.55A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7UH, 3.55A, 60 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2272K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.7UH 3.55A 60 MOHM Inductor and Choke - 71-B82144F2272K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7UH 3.55A 60 MOHM Inductor and Choke
71-B82144F2272K000
2.7UH 3.55A 60 MOHM Inductor and Choke 71-B82144F2272K000
FIXED IND 2.7UH 3.55A 60 MOHM TH Product overview: B82144F2272K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7UH, 3.55A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7UH, 3.55A, 60 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2272K000 can be used for catalog matching and distributor lookup.

FIXED IND 2.7UH 3.55A 60 MOHM TH Product overview: B82144F2272K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7UH, 3.55A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7UH, 3.55A, 60 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2272K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-6794-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6794-2-ND
Fixed Inductors 495-6794-2-ND
2.7µH Unshielded Wirewound Inductor 3.55A 60mOhm Max Axial

2.7µH Unshielded Wirewound Inductor 3.55A 60mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-6794-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6794-1-ND
Fixed Inductors 495-6794-1-ND
2.7µH Unshielded Wirewound Inductor 3.55A 60mOhm Max Axial

2.7µH Unshielded Wirewound Inductor 3.55A 60mOhm Max Axial

Buy Now Datasheet
Inductor, 2.7Uh, 10%, 3.55A, 120Mhz; Product Range Epcos - 31AC6338 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.7Uh, 10%, 3.55A, 120Mhz; Product Range Epcos
31AC6338
Inductor, 2.7Uh, 10%, 3.55A, 120Mhz; Product Range Epcos 31AC6338
INDUCTOR, 2.7UH, 10%, 3.55A, 120MHZ; Product Range:LBC+ Series; Inductance:2.7µH; DC Current Rating:3.55A; DC Resistance Max:0.06ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:120MHz; SVHC:Lead (27-Jun-2018 RoHS Compliant: Yes

INDUCTOR, 2.7UH, 10%, 3.55A, 120MHZ; Product Range:LBC+ Series; Inductance:2.7µH; DC Current Rating:3.55A; DC Resistance Max:0.06ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:120MHz; SVHC:Lead (27-Jun-2018 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82144F2272K000 495-6794-2-ND 31AC6338
Product Name 2.7UH 3.55A 60 MOHM Inductor and Choke Fixed Inductors Inductor, 2.7Uh, 10%, 3.55A, 120Mhz; Product Range Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 2.7 microH 2.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2273JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0.0082uH 250MHz 1.5A Inductor and Choke - 71-0402HP-8N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
Leaded Inductors - 1678359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 82 microH
Q Factor 35
View Details