EPCOS AG 22uH 100KHz 2.1A Inductor and Choke B82144F2223K000

Description
RF Choke Drum Core 22uH 10% 100KHz 50Q-Factor Ferrite 2.1A 0.175Ohm DCR AXL T/R Product overview: B82144F2223K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 100KHz, 2.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 100KHz, 2.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2223K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Choke Drum Core 22uH 10% 100KHz 50Q-Factor Ferrite 2.1A 0.175Ohm DCR AXL T/R Product overview: B82144F2223K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 100KHz, 2.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 100KHz, 2.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2223K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22uH 100KHz 2.1A Inductor and Choke - 71-B82144F2223K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22uH 100KHz 2.1A Inductor and Choke
71-B82144F2223K000
22uH 100KHz 2.1A Inductor and Choke 71-B82144F2223K000
RF Choke Drum Core 22uH 10% 100KHz 50Q-Factor Ferrite 2.1A 0.175Ohm DCR AXL T/R Product overview: B82144F2223K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 100KHz, 2.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 100KHz, 2.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2223K000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 22uH 10% 100KHz 50Q-Factor Ferrite 2.1A 0.175Ohm DCR AXL T/R Product overview: B82144F2223K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 100KHz, 2.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 100KHz, 2.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2223K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-6792-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6792-2-ND
Fixed Inductors 495-6792-2-ND
22µH Unshielded Wirewound Inductor 2.1A 175mOhm Max Axial

22µH Unshielded Wirewound Inductor 2.1A 175mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-6792-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6792-1-ND
Fixed Inductors 495-6792-1-ND
22µH Unshielded Wirewound Inductor 2.1A 175mOhm Max Axial

22µH Unshielded Wirewound Inductor 2.1A 175mOhm Max Axial

Buy Now Datasheet
Inductor, 22Uh, 10%, 2.1A, 10Mhz; Product Range Epcos - 31AC6336 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 10%, 2.1A, 10Mhz; Product Range Epcos
31AC6336
Inductor, 22Uh, 10%, 2.1A, 10Mhz; Product Range Epcos 31AC6336
INDUCTOR, 22UH, 10%, 2.1A, 10MHZ; Product Range:LBC+ Series; Inductance:22µH; DC Current Rating:2.1A; DC Resistance Max:0.175ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:10MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

INDUCTOR, 22UH, 10%, 2.1A, 10MHZ; Product Range:LBC+ Series; Inductance:22µH; DC Current Rating:2.1A; DC Resistance Max:0.175ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:10MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82144F2223K000 495-6792-2-ND 31AC6336
Product Name 22uH 100KHz 2.1A Inductor and Choke Fixed Inductors Inductor, 22Uh, 10%, 2.1A, 10Mhz; Product Range Epcos
Mounting Option Through Hole Through Hole
Technology RF Choke
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Q Factor 50 50
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-3X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 50 milliamps
DCR 500 ohms
View Details
4 suppliers