EPCOS AG 18UH 2.2A 155 MOHM Inductor and Choke B82144F2183K000

Description
FIXED IND 18UH 2.2A 155 MOHM TH Product overview: B82144F2183K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18UH, 2.2A, 155 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 18UH, 2.2A, 155 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2183K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 18UH 2.2A 155 MOHM TH Product overview: B82144F2183K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18UH, 2.2A, 155 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 18UH, 2.2A, 155 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2183K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18UH 2.2A 155 MOHM Inductor and Choke - 71-B82144F2183K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18UH 2.2A 155 MOHM Inductor and Choke
71-B82144F2183K000
18UH 2.2A 155 MOHM Inductor and Choke 71-B82144F2183K000
FIXED IND 18UH 2.2A 155 MOHM TH Product overview: B82144F2183K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18UH, 2.2A, 155 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 18UH, 2.2A, 155 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2183K000 can be used for catalog matching and distributor lookup.

FIXED IND 18UH 2.2A 155 MOHM TH Product overview: B82144F2183K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18UH, 2.2A, 155 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 18UH, 2.2A, 155 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2183K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-6789-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6789-2-ND
Fixed Inductors 495-6789-2-ND
18µH Unshielded Wirewound Inductor 2.2A 155mOhm Max Axial

18µH Unshielded Wirewound Inductor 2.2A 155mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-6789-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6789-1-ND
Fixed Inductors 495-6789-1-ND
18µH Unshielded Wirewound Inductor 2.2A 155mOhm Max Axial

18µH Unshielded Wirewound Inductor 2.2A 155mOhm Max Axial

Buy Now Datasheet
Inductor, 18Uh, 2.2A, 12Mhz, Axial Rohs Compliant Epcos - 29AJ4371 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Uh, 2.2A, 12Mhz, Axial Rohs Compliant Epcos
29AJ4371
Inductor, 18Uh, 2.2A, 12Mhz, Axial Rohs Compliant Epcos 29AJ4371
INDUCTOR, 18UH, 2.2A, 12MHZ, AXIAL ROHS COMPLIANT: YES

INDUCTOR, 18UH, 2.2A, 12MHZ, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82144F2183K000 495-6789-2-ND 29AJ4371
Product Name 18UH 2.2A 155 MOHM Inductor and Choke Fixed Inductors Inductor, 18Uh, 2.2A, 12Mhz, Axial Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 18 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2123JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 1730177 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 500 milliamps
View Details
Fixed Inductors - 486-3116-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details