EPCOS AG 1.8UH 3.75A 50 MOHM Inductor and Choke B82144F2182K000

Description
FIXED IND 1.8UH 3.75A 50 MOHM TH Product overview: B82144F2182K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8UH, 3.75A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8UH, 3.75A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2182K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.8UH 3.75A 50 MOHM TH Product overview: B82144F2182K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8UH, 3.75A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8UH, 3.75A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2182K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8UH 3.75A 50 MOHM Inductor and Choke - 71-B82144F2182K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8UH 3.75A 50 MOHM Inductor and Choke
71-B82144F2182K000
1.8UH 3.75A 50 MOHM Inductor and Choke 71-B82144F2182K000
FIXED IND 1.8UH 3.75A 50 MOHM TH Product overview: B82144F2182K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8UH, 3.75A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8UH, 3.75A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2182K000 can be used for catalog matching and distributor lookup.

FIXED IND 1.8UH 3.75A 50 MOHM TH Product overview: B82144F2182K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8UH, 3.75A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8UH, 3.75A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2182K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-6788-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6788-1-ND
Fixed Inductors 495-6788-1-ND
1.8µH Unshielded Wirewound Inductor 3.75A 50mOhm Max Axial

1.8µH Unshielded Wirewound Inductor 3.75A 50mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-6788-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6788-2-ND
Fixed Inductors 495-6788-2-ND
1.8µH Unshielded Wirewound Inductor 3.75A 50mOhm Max Axial

1.8µH Unshielded Wirewound Inductor 3.75A 50mOhm Max Axial

Buy Now Datasheet
Inductor, 1.8Uh, 3.75A, 150Mhz, Axial Rohs Compliant Epcos - 29AJ4370 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.8Uh, 3.75A, 150Mhz, Axial Rohs Compliant Epcos
29AJ4370
Inductor, 1.8Uh, 3.75A, 150Mhz, Axial Rohs Compliant Epcos 29AJ4370
INDUCTOR, 1.8UH, 3.75A, 150MHZ, AXIAL ROHS COMPLIANT: YES

INDUCTOR, 1.8UH, 3.75A, 150MHZ, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82144F2182K000 495-6788-1-ND 29AJ4370
Product Name 1.8UH 3.75A 50 MOHM Inductor and Choke Fixed Inductors Inductor, 1.8Uh, 3.75A, 150Mhz, Axial Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5.9 microH
DCR 0.0185 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2182SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details