RF Choke Drum Core 150uH 5% 100KHz 40Q-Factor Ferrite 1.05A 0.7Ohm DCR AXL T/R Product overview: B82144F2154J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 100KHz, 1.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 100KHz, 1.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2154J000 can be used for catalog matching and distributor lookup.
150µH Unshielded Wirewound Inductor 1.05A 700mOhm Max Axial
150µH Unshielded Wirewound Inductor 1.05A 700mOhm Max Axial
INDUCTOR, 150UH, 5%, 1.05A, 4.2MHZ; Product Range:LBC+ Series; Inductance:150µH; DC Current Rating:1.05A; DC Resistance Max:0.7ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:4.2MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82144F2154J000 | 495-B82144F2154J000CT-ND | 31AC6335 |
| Product Name | 150uH 100KHz 1.05A Inductor and Choke | Fixed Inductors | Inductor, 150Uh, 5%, 1.05A, 4.2Mhz; Product Range Epcos |
| Mounting Option | Through Hole | Through Hole | |
| Technology | RF Choke | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |
| Q Factor | 40 | 40 |