EPCOS AG Fixed Inductors B82144F2152K000

Description
1.5µH Unshielded Wirewound Inductor 4.1A 45mOhm Max Axial
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 4.1A 45mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82144F2152K000CT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Unshielded Wirewound Inductor 4.1A 45mOhm Max Axial

1.5µH Unshielded Wirewound Inductor 4.1A 45mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-B82144F2152K000TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Unshielded Wirewound Inductor 4.1A 45mOhm Max Axial

1.5µH Unshielded Wirewound Inductor 4.1A 45mOhm Max Axial

Buy Now Datasheet
1.5UH 4.1A 45 MOHM Inductor and Choke - 71-B82144F2152K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5UH 4.1A 45 MOHM Inductor and Choke
71-B82144F2152K000
1.5UH 4.1A 45 MOHM Inductor and Choke 71-B82144F2152K000
FIXED IND 1.5UH 4.1A 45 MOHM TH Product overview: B82144F2152K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 4.1A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 4.1A, 45 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2152K000 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 4.1A 45 MOHM TH Product overview: B82144F2152K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 4.1A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 4.1A, 45 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2152K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Axial Leaded High Frequency Inductor, Rf Choke, B82144F2 Lbc+ Series, 1.5 H, 10%, 0.045 Ohm Rohs Compliant Epcos - 46Y7699 - Newark, An Avnet Company
Chicago, IL, United States
Axial Leaded High Frequency Inductor, Rf Choke, B82144F2 Lbc+ Series, 1.5 H, 10%, 0.045 Ohm Rohs Compliant Epcos
46Y7699
Axial Leaded High Frequency Inductor, Rf Choke, B82144F2 Lbc+ Series, 1.5 H, 10%, 0.045 Ohm Rohs Compliant Epcos 46Y7699
Axial Leaded High Frequency Inductor, RF Choke, B82144F2 LBC+ Series, 1.5 H, 10%, 0.045 ohm RoHS Compliant: Yes

Axial Leaded High Frequency Inductor, RF Choke, B82144F2 LBC+ Series, 1.5 H, 10%, 0.045 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82144F2152K000CT-ND 71-B82144F2152K000 46Y7699
Product Name Fixed Inductors 1.5UH 4.1A 45 MOHM Inductor and Choke Axial Leaded High Frequency Inductor, Rf Choke, B82144F2 Lbc+ Series, 1.5 H, 10%, 0.045 Ohm Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J825JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402HP (1005) High Performance Ceramic Chip Inductors - 0402HP-1N0 0402HP-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1678550 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details