EPCOS AG Fixed Inductors B82144F2122K000

Description
1.2µH Unshielded Wirewound Inductor 4.25A 44mOhm Max Axial
Request a Quote Datasheet
Description
1.2µH Unshielded Wirewound Inductor 4.25A 44mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-6782-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6782-1-ND
Fixed Inductors 495-6782-1-ND
1.2µH Unshielded Wirewound Inductor 4.25A 44mOhm Max Axial

1.2µH Unshielded Wirewound Inductor 4.25A 44mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-6782-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6782-2-ND
Fixed Inductors 495-6782-2-ND
1.2µH Unshielded Wirewound Inductor 4.25A 44mOhm Max Axial

1.2µH Unshielded Wirewound Inductor 4.25A 44mOhm Max Axial

Buy Now Datasheet
1.2UH 4.25A 44 MOHM Inductor and Choke - 71-B82144F2122K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2UH 4.25A 44 MOHM Inductor and Choke
71-B82144F2122K000
1.2UH 4.25A 44 MOHM Inductor and Choke 71-B82144F2122K000
FIXED IND 1.2UH 4.25A 44 MOHM TH Product overview: B82144F2122K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2UH, 4.25A, 44 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2UH, 4.25A, 44 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2122K000 can be used for catalog matching and distributor lookup.

FIXED IND 1.2UH 4.25A 44 MOHM TH Product overview: B82144F2122K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2UH, 4.25A, 44 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2UH, 4.25A, 44 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F2122K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1.2Uh, 10%, 4.25A, 190Mhz; Product Range Epcos - 31AC6332 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.2Uh, 10%, 4.25A, 190Mhz; Product Range Epcos
31AC6332
Inductor, 1.2Uh, 10%, 4.25A, 190Mhz; Product Range Epcos 31AC6332
INDUCTOR, 1.2UH, 10%, 4.25A, 190MHZ; Product Range:LBC+ Series; Inductance:1.2µH; DC Current Rating:4.25A; DC Resistance Max:0.044ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:190MHz; SVHC:Lead (27-Jun-201 RoHS Compliant: Yes

INDUCTOR, 1.2UH, 10%, 4.25A, 190MHZ; Product Range:LBC+ Series; Inductance:1.2µH; DC Current Rating:4.25A; DC Resistance Max:0.044ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:190MHz; SVHC:Lead (27-Jun-201 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-6782-1-ND 71-B82144F2122K000 31AC6332
Product Name Fixed Inductors 1.2UH 4.25A 44 MOHM Inductor and Choke Inductor, 1.2Uh, 10%, 4.25A, 190Mhz; Product Range Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details