EPCOS AG Fixed Inductors B82144F1473J000

Description
47µH Unshielded Wirewound Inductor 900mA 410mOhm Max Axial
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 900mA 410mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82144F1473J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82144F1473J000-ND
Fixed Inductors B82144F1473J000-ND
47µH Unshielded Wirewound Inductor 900mA 410mOhm Max Axial

47µH Unshielded Wirewound Inductor 900mA 410mOhm Max Axial

Buy Now Datasheet
47uH 100KHz 900mA Inductor and Choke - 71-B82144F1473J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47uH 100KHz 900mA Inductor and Choke
71-B82144F1473J000
47uH 100KHz 900mA Inductor and Choke 71-B82144F1473J000
RF Choke Drum Core 47uH 5% 100KHz 40Q-Factor Ferrite 900mA 410mOhm DCR AXL T/R Product overview: B82144F1473J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 100KHz, 900mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 100KHz, 900mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F1473J000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 47uH 5% 100KHz 40Q-Factor Ferrite 900mA 410mOhm DCR AXL T/R Product overview: B82144F1473J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 100KHz, 900mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 100KHz, 900mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F1473J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82144F1473J000-ND 71-B82144F1473J000
Product Name Fixed Inductors 47uH 100KHz 900mA Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT80-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 486-3119-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details