EPCOS AG Fixed Inductors B82144F1224J000

Description
220µH Unshielded Wirewound Inductor 550mA 1.3Ohm Max Axial
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 550mA 1.3Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82144F1224J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82144F1224J000-ND
Fixed Inductors B82144F1224J000-ND
220µH Unshielded Wirewound Inductor 550mA 1.3Ohm Max Axial

220µH Unshielded Wirewound Inductor 550mA 1.3Ohm Max Axial

Buy Now Datasheet
220uH 100KHz 550mA Inductor and Choke - 71-B82144F1224J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220uH 100KHz 550mA Inductor and Choke
71-B82144F1224J000
220uH 100KHz 550mA Inductor and Choke 71-B82144F1224J000
RF Choke Drum Core 220uH 5% 100KHz 40Q-Factor Ferrite 550mA 1.3Ohm DCR AXL T/R Product overview: B82144F1224J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH, 100KHz, 550mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, 100KHz, 550mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F1224J000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 220uH 5% 100KHz 40Q-Factor Ferrite 550mA 1.3Ohm DCR AXL T/R Product overview: B82144F1224J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH, 100KHz, 550mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, 100KHz, 550mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F1224J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82144F1224J000-ND 71-B82144F1224J000
Product Name Fixed Inductors 220uH 100KHz 550mA Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-780 0402AF-780XJEY , 0402AF-780XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - FIT68-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Common Mode Chokes - 486-DKFP-E22E-1M27-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details