EPCOS AG 100mH 10KHz 20mA Inductor and Choke B82144F1107J000

Description
RF Choke Drum Core 100mH 5% 10KHz 40Q-Factor Ferrite 20mA 490Ohm DCR AXL T/R Product overview: B82144F1107J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mH, 10KHz, 20mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100mH, 10KHz, 20mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F1107J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Choke Drum Core 100mH 5% 10KHz 40Q-Factor Ferrite 20mA 490Ohm DCR AXL T/R Product overview: B82144F1107J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mH, 10KHz, 20mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100mH, 10KHz, 20mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F1107J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100mH 10KHz 20mA Inductor and Choke - 71-B82144F1107J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100mH 10KHz 20mA Inductor and Choke
71-B82144F1107J000
100mH 10KHz 20mA Inductor and Choke 71-B82144F1107J000
RF Choke Drum Core 100mH 5% 10KHz 40Q-Factor Ferrite 20mA 490Ohm DCR AXL T/R Product overview: B82144F1107J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mH, 10KHz, 20mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100mH, 10KHz, 20mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F1107J000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 100mH 5% 10KHz 40Q-Factor Ferrite 20mA 490Ohm DCR AXL T/R Product overview: B82144F1107J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mH, 10KHz, 20mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100mH, 10KHz, 20mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F1107J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B82144F1107J000CT-ND - DigiKey
Thief River Falls, MN, United States
100mH Unshielded Wirewound Inductor 20mA 490Ohm Max Axial

100mH Unshielded Wirewound Inductor 20mA 490Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-B82144F1107J000TR-ND - DigiKey
Thief River Falls, MN, United States
100mH Unshielded Wirewound Inductor 20mA 490Ohm Max Axial

100mH Unshielded Wirewound Inductor 20mA 490Ohm Max Axial

Buy Now Datasheet
Inductor, 100Mh, 0.02A, Axial Rohs Compliant Epcos - 68AH9195 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Mh, 0.02A, Axial Rohs Compliant Epcos
68AH9195
Inductor, 100Mh, 0.02A, Axial Rohs Compliant Epcos 68AH9195
INDUCTOR, 100MH, 0.02A, AXIAL ROHS COMPLIANT: YES

INDUCTOR, 100MH, 0.02A, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82144F1107J000 495-B82144F1107J000CT-ND 68AH9195
Product Name 100mH 10KHz 20mA Inductor and Choke Fixed Inductors Inductor, 100Mh, 0.02A, Axial Rohs Compliant Epcos
Mounting Option Through Hole Through Hole
Technology RF Choke
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 40 40
Unlock Full Specs
to access all available technical data

Similar Products

0.0056uH 250MHz 1.7A Inductor and Choke - 71-0603HP-5N6XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0056 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics - 94F8643 - Newark, An Avnet Company
Specs
Inductance Range 10000 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 0.1000 ohms
View Details
Common Mode Chokes - 486-3127-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details